EN
  • EN
  • DE
  • IT

ADV8005KBCZ-8N

Part No ADV8005KBCZ-8N
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDO PROCESSOR HDMI 425CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Signal Processor
Applications Video
Mounting Style SMD
Manufacturer Package 425-LFBGA, CSBGA
Supplier Device Package 425-CSPBGA (19x19)
Family Part Number ADV8005
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758710-ADV8005KBCZ-8N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV8005KBCZ-8N CAD Model

Description

Product Overview: ADV8005KBCZ-8N

The ADV8005KBCZ-8N is a cutting-edge, highly integrated video signal processing IC from the renowned manufacturer Analog Devices Inc. This versatile component is designed to cater to the demanding requirements of high-definition video applications, providing a comprehensive solution for advanced video processing needs.

Key Features

  • High-Performance Video Processing: The ADV8005KBCZ-8N offers a range of video processing capabilities, including de-interlacing, scaling, and noise reduction, ensuring that video content is displayed at its best quality.
  • Multiple Video Inputs/Outputs: It supports various input and output formats, allowing seamless integration with different video sources and displays. This flexibility makes it suitable for a wide array of multimedia setups.
  • Advanced Audio Processing: Alongside video, it is equipped with audio processing features, providing a synchronized audio-visual experience. It supports multiple audio formats and provides high-fidelity audio signal handling.
  • On-Chip OSD: An On-Screen Display (OSD) engine allows for the overlay of graphics and text, enhancing user interfaces and providing a richer interaction with the display content.
  • Programmable: With a programmable architecture, the ADV8005KBCZ-8N can be tailored to specific application requirements, offering versatility and adaptability to developers and system integrators.

Applications

  • High-Definition Televisions (HDTVs)
  • Home Theater Systems
  • Digital Signage Solutions
  • Professional AV Systems
  • Video Conferencing Equipment

The ADV8005KBCZ-8N is not just a chip but a comprehensive solution for high-quality video processing. Its robust design and advanced feature set make it an ideal choice for manufacturers and designers who are looking to create products that stand out in the market with superior video and audio performance. Whether it's for consumer electronics or professional AV systems, the ADV8005KBCZ-8N by Analog Devices Inc. represents a blend of performance, flexibility, and reliability.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.6241 $101.6241
2+ $98.3459 $196.6918
3+ $95.0677 $285.2031
4+ $85.2331 $340.9324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 452 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess