EN
  • EN
  • DE

ADF4159CCPZ-RL7

Part No ADF4159CCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features IC 13GHz 24-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP-WQ (4x4)
Family Name ADF4159
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADF4159CCPZ-RL7DKR, ADF4159CCPZ-RL7-ND, ADF4159CCPZ-RL7TR, ADF4159CCPZ-RL7CT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859977-ADF4159CCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4159CCPZ-RL7 CAD Model

Description

Product Overview: ADF4159CCPZ-RL7

The ADF4159CCPZ-RL7 is a state-of-the-art frequency synthesizer produced by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This device is particularly designed for applications requiring precise phase-locked loop (PLL) frequency synthesis, and it is widely employed in fields such as telecommunications, aerospace, defense, and instrumentation.

Key Features

  • Frequency Range: The ADF4159CCPZ-RL7 operates over a broad frequency range, making it suitable for various wireless applications.
  • High Resolution: It boasts a 25-bit fixed modulus, providing high-resolution frequency tuning.
  • Modulation Capabilities: The device supports both linear and exponential frequency modulation, enhancing its versatility for different modulation schemes.
  • Programmable: Users can program the ADF4159CCPZ-RL7 through a serial interface, allowing for easy integration into complex systems.
  • Integrated VCO: The inclusion of an integrated voltage-controlled oscillator (VCO) simplifies the design process and reduces the number of external components required.

Applications

With its advanced features, the ADF4159CCPZ-RL7 caters to a wide range of applications:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Radar Systems
  • Phase Locked Loop Synthesizer Systems

Package and Quality

The ADF4159CCPZ-RL7 comes in a compact LFCSP (lead-frame chip-scale package) that is RoHS compliant and designed for surface-mount technology (SMT), ensuring ease of integration into various circuit designs. Analog Devices Inc. adheres to stringent quality control measures, ensuring that each ADF4159CCPZ-RL7 meets the highest performance and reliability standards.

Conclusion

The ADF4159CCPZ-RL7 from Analog Devices Inc. is a sophisticated and versatile PLL frequency synthesizer that offers designers a high degree of functionality and performance. Its comprehensive feature set and wide applicability make it an excellent choice for professionals seeking a reliable solution for high-frequency synthesis requirements in advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3496 $51.7480
11+ $9.6946 $106.6406
17+ $9.3671 $159.2407
23+ $8.7120 $200.3760
30+ $8.3845 $251.5350
38+ $8.0570 $306.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,456 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess