EN
  • EN
  • DE
  • IT

ADF4360-3BCPZ

Part No ADF4360-3BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 10MHz to 250MHz-IN 1950MHz-OUT 24-Pin LFCSP EP Tray / IC SYNTHESIZER VCO 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fanout Distribution, Integer N Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Maximum Input Frequency 1.95GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 008774-ADF4360-3BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADF4360
Introduction Date March 05, 2003
ECCN EAR99
Country of Origin China, Republic of Korea, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF4360-3BCPZ CAD Model

Description

Analog Devices Inc. introduces the ADF4360-3BCPZ, a fully integrated integer-N synthesizer and voltage-controlled oscillator (VCO) designed to deliver high performance in radio frequency (RF) systems. This innovative component is a part of the ADF4360 family, well-suited for telecommunications, base stations, wireless applications, and more.

Key Features:

  • Frequency Range: The ADF4360-3BCPZ boasts a frequency range of 1600 MHz to 1950 MHz, making it highly versatile for a wide range of RF applications.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design efforts by reducing the number of external components required.
  • Programmable Divider: A programmable dual-modulus prescaler of 8/9, 16/17, or 32/33 allows for fine resolution frequency setting.
  • Low Noise Performance: Designed with low phase noise performance, it ensures high-quality signal generation which is critical for RF systems.
  • Power Supply: The device operates on a 3.0 V to 3.6 V power supply, providing flexibility in various power environments.
  • Compact Package: Enclosed in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), the ADF4360-3BCPZ is optimized for space-constrained applications.

Applications:

  • Wireless Local Loop Systems
  • Test Equipment
  • Wireless LANs
  • PCS (Personal Communication Services) Systems
  • Other RF Communications Systems

The ADF4360-3BCPZ is designed with the end-user in mind, offering ease of use with a serial interface for programming the various functions within the device. It also includes hardware and software power-down modes, making it an energy-efficient choice for modern RF solutions.

With its robust feature set and flexible design options, the ADF4360-3BCPZ from Analog Devices Inc. stands out as a go-to component for engineers looking to achieve precise frequency synthesis in their RF designs.

You May Also Be Interested in

Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1800 $64.7200
9+ $13.2759 $119.4831
14+ $12.8611 $180.0554
18+ $12.4462 $224.0316
24+ $12.0313 $288.7512
32+ $10.7867 $345.1744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess