EN
  • EN
  • DE
  • IT

ADF4360-4BCPZRL7

Part No ADF4360-4BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER VCO 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fanout Distribution, Integer N Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Maximum Input Frequency 1.75GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 008776-ADF4360-4BCPZRL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4360-4BCPZRL7 CAD Model

Description

The ADF4360-4BCPZRL7 is a fully integrated integer-N frequency synthesizer and voltage-controlled oscillator (VSCO) manufactured by Analog Devices Inc. This high-performance component is designed to generate a broad range of frequencies for wireless communication systems, test equipment, and other electronic applications that require a stable and precise clock signal.

Key Features

  • Frequency Range: The ADF4360-4BCPZRL7 is capable of generating frequencies from 65 MHz to 400 MHz, making it highly versatile for various applications.
  • Output Power: It can deliver an output power level of 3 dBm, which can be adjusted via a 3-wire serial interface.
  • Programmability: The device features a programmable dual-modulus prescaler, output power levels, and current setting. These parameters can be set using the serial interface.
  • Power Supply: The ADF4360-4BCPZRL7 operates with a single 3.0 V to 3.6 V power supply, optimizing power consumption for battery-powered devices.
  • Lock Detect Function: A lock detect function is integrated to provide a digital output signal indicating whether the PLL (Phase-Locked Loop) has locked onto the desired frequency.
  • Packaging: It comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and is suitable for surface-mount technology (SMT).

Applications

The ADF4360-4BCPZRL7 is ideal for a variety of applications, including:

  • Wireless Local Loop (WLL) systems
  • Personal Communication Services (PCS) base stations
  • Local Multipoint Distribution Services (LMDS)
  • Wireless LANs
  • Test and measurement equipment
  • Clock generation for digital systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to high-quality products, and the ADF4360-4BCPZRL7 is no exception. It is designed to meet stringent requirements for reliability and performance, ensuring stable operation in a variety of environmental conditions.

Ordering Information

The ADF4360-4BCPZRL7 is available in reel packaging for use in automated manufacturing processes, facilitating efficient high-volume production. For detailed ordering and shipping information, please refer to the manufacturer's datasheet or contact their sales department.

You May Also Be Interested in

Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
Need more? Email Us
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $33.3850
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2443 $64.7101
13+ $8.6592 $112.5696
21+ $8.3666 $175.6986
29+ $7.7815 $225.6635
38+ $7.4890 $284.5820
47+ $7.1964 $338.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess