EN
  • EN
  • DE
  • IT

ADF4360-7BCPZ

Part No ADF4360-7BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER/VCO 24-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fanout Distribution, Integer N Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Maximum Input Frequency 1.8GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 087251-ADF4360-7BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4360-7BCPZ CAD Model

Description

The ADF4360-7BCPZ is an integrated integer-N synthesizer and voltage-controlled oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile component is well-suited for a broad range of applications, including wireless communication systems, base stations, test equipment, and data acquisition systems.

Key Features

  • Frequency Range: The device covers a wide frequency spectrum from 350 MHz to 1800 MHz, making it highly adaptable for multiple RF applications.
  • Programmable Output Power: Users can set the output power level to suit specific system requirements, ensuring optimal performance.
  • Low Phase Noise: The ADF4360-7BCPZ boasts low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design efforts by reducing the number of external components needed.
  • Supply Voltage: Operating with a supply voltage range from 3.0 V to 3.6 V, the device is compatible with a variety of power supply standards.
  • Lock Detect Function: A lock detect feature provides a digital output signal indicating whether the PLL is locked, enhancing reliability in system monitoring.

Package and Quality

The ADF4360-7BCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is designed to occupy minimal board space while offering excellent thermal performance. The device is RoHS compliant and adheres to Analog Devices Inc.'s commitment to environmental sustainability and quality assurance.

Applications

With its flexible design and high-performance characteristics, the ADF4360-7BCPZ is an excellent choice for use in:

  • Wireless Infrastructure (e.g., GSM, W-CDMA, LTE)
  • Private Mobile Radios
  • Satellite Communications Systems
  • Test and Measurement Equipment
  • Wireless LANs
  • Other RF-related applications

By choosing the ADF4360-7BCPZ, designers and engineers can leverage Analog Devices Inc.'s extensive expertise in RF and mixed-signal processing to create robust, high-quality systems that meet stringent performance requirements.

You May Also Be Interested in

Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0668 $54.4008
14+ $7.4394 $104.1516
21+ $7.2070 $151.3470
29+ $6.9745 $202.2605
38+ $6.7420 $256.1960
50+ $6.0446 $302.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,164 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess