EN
  • EN
  • DE
  • IT

ADF4372BCCZ

Part No ADF4372BCCZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER N SYNTH 48LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Integer N Synthesizer (RF) IC 16GHz 48-TFLGA Exposed Pad
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-TFLGA Exposed Pad
Case / Package 48-LGA (7x7)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADF4372BCCZ-ND, -2735-ADF4372BCCZ, 505-ADF4372BCCZ
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910299-ADF4372BCCZ
Ultra Librarian 3D Model Ultra Librarian ADF4372BCCZ CAD Model

Description

Introducing the ADF4372BCCZ from Analog Devices Inc.

The ADF4372BCCZ is a state-of-the-art wideband synthesizer with an integrated voltage-controlled oscillator (VCO), proudly presented by Analog Devices Inc. This high-performance component is designed to deliver exceptional frequency control and stability in a variety of applications, including wireless infrastructure, microwave point-to-point systems, electronic test and measurement, and satellite terminals.

Constructed with cutting-edge technology, the ADF4372BCCZ offers a remarkable frequency range from 4000 MHz to 8000 MHz, which is fundamental for modern communication systems that require wide bandwidth and high-frequency operation. The device is capable of generating RF outputs with fine frequency resolution due to its fractional-N frequency synthesizer and integer-N frequency synthesizer, which operate with a high phase frequency detector (PFD) frequency of up to 125 MHz.

One of the key features of the ADF4372BCCZ is its low phase noise performance, which is critical for high-end communication systems where signal integrity and quality are paramount. The synthesizer also includes integrated phase noise filtering, which further enhances its performance in noise-sensitive applications. Additionally, the device supports output frequency modulation via both direct digital and analog inputs, providing designers with flexibility and precision in frequency modulation schemes.

The ADF4372BCCZ is packaged in a compact 7 mm x 7 mm LFCSP (lead-frame chip-scale package), which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. The device also features a 3-wire serial interface that is compatible with SPI, I²C, and other digital interfaces, facilitating easy integration into digital systems.

Overall, the ADF4372BCCZ from Analog Devices Inc. is a versatile and reliable choice for designers looking to implement wideband frequency synthesis with low phase noise and high resolution in their systems. Its advanced features and robust design make it an essential component for achieving superior performance in high-frequency applications.

You May Also Be Interested in

Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us
Silicon Labs
Lowest to $3.2909
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $155.8196 $155.8196
2+ $150.6256 $301.2512
3+ $135.0437 $405.1311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 999 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess