EN
  • EN
  • DE

ADF4902BCPZ

Part No ADF4902BCPZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description F-N with high performance integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172760-ADF4902BCPZ
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian ADF4902BCPZ CAD Model

Description

Introducing the ADF4902BCPZ from Analog Devices Inc.

The ADF4902BCPZ is a high-performance, low phase noise frequency synthesizer from Analog Devices Inc., designed to meet the rigorous demands of modern RF communication systems. This advanced device is an integral component for applications requiring stable and precise frequency generation, such as wireless infrastructure, instrumentation, and aerospace and defense systems.

Key Features

  • Wide Frequency Range: The ADF4902BCPZ offers a broad frequency spectrum, ensuring versatility across various applications.
  • Low Phase Noise: With its exceptional phase noise performance, this synthesizer provides a clean signal for high-fidelity transmissions, which is crucial for both analog and digital communication systems.
  • Programmable: Users can program the device via a serial interface, allowing for easy integration and flexibility in system design.
  • Integrated VCO: The inclusion of a voltage-controlled oscillator (VCO) simplifies the design process by reducing the number of external components required.
  • Dual Output: The ADF4902BCPZ features dual differential outputs, accommodating various circuit topologies and allowing for balanced signal transmission.

Product Specifications

Parameter Value
Frequency Range 24 GHz to 27.5 GHz
Output Power Adjustable
Supply Voltage 3.3 V
Interface Serial (SPI)
Package 32-lead LFCSP

The ADF4902BCPZ is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), offering a space-saving solution without compromising on performance. Its robust design ensures reliable operation even under challenging environmental conditions. For engineers and designers looking for a dependable and precise frequency synthesizer, the ADF4902BCPZ from Analog Devices Inc. is an excellent choice that combines performance, integration, and ease of use.

Discover more about the ADF4902BCPZ and other innovative solutions by visiting the Analog Devices Inc. website or contacting their support team for detailed technical assistance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amd
Lowest to $12.2349
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
ATI
Lowest to $2.4359
Amd
Lowest to $12.2349
ON Semiconductor
Lowest to $1.6320
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess