EN
  • EN
  • DE

AD90741Z

Part No AD90741Z
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1043276-AD90741Z
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD90741Z CAD Model

Description

The AD90741Z from Analog Devices Inc. is a state-of-the-art digital-to-analog converter (DAC) that offers exceptional performance and versatility for a wide range of applications. Designed to meet the rigorous demands of high-speed signal processing, the AD90741Z is an ideal choice for professionals in fields such as telecommunications, instrumentation, and defense systems.

Key Features

  • High-Speed Performance: The AD90741Z operates at a high conversion rate, enabling it to handle fast signal processing tasks with ease.
  • High Resolution: With its fine resolution, this DAC provides precise signal conversion, which is critical for applications requiring accurate signal reproduction.
  • Low Distortion: The device boasts low distortion levels, ensuring that the output signal remains true to the original digital input.
  • Wide Dynamic Range: The wide dynamic range of the AD90741Z makes it suitable for high dynamic range systems, providing clear and reliable signal conversion even in challenging conditions.

Applications

  • Advanced Communication Systems
  • High-Speed Data Acquisition Systems
  • Precision Instrumentation
  • Aerospace and Defense Electronics
  • Professional Audio Equipment

The AD90741Z incorporates advanced technology to ensure stability and performance over a wide temperature range, making it robust for industrial applications. Its compact package allows for integration into systems where space is at a premium, without sacrificing performance.

With its combination of speed, precision, and reliability, the AD90741Z from Analog Devices Inc. sets a new standard for DACs in the industry. Whether you're designing a high-fidelity audio system, a sophisticated radar platform, or a precision measurement device, the AD90741Z provides the performance you need to achieve exceptional results.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team for personalized assistance with your project needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess