EN
  • EN
  • DE

ADF7020BCP

Part No ADF7020BCP
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Performance ISM Band FSK/ASK Transceiver IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140071-ADF7020BCP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7020BCP CAD Model

Description

Product Overview: ADF7020BCP from Analog Devices Inc.

The ADF7020BCP is a versatile and high-performance integrated transceiver chip from Analog Devices Inc., designed to facilitate reliable wireless communication across a wide range of applications. This cutting-edge component is an ideal solution for those in need of a robust and efficient radio frequency (RF) communication system.

Key Features:

  • Frequency Range: The ADF7020BCP operates in the Very High Frequency (VHF) and Ultra High Frequency (UHF) bands, making it suitable for various commercial and industrial wireless applications.
  • Modulation: It supports multiple modulation schemes including Frequency Shift Keying (FSK), Gaussian Frequency Shift Keying (GFSK), and On-Off Keying (OOK), providing flexibility to match specific communication requirements.
  • Integrated Voltage Controlled Oscillator (VCO): The chip includes a VCO with an integrated phase-locked loop (PLL), ensuring stable and precise frequency generation for the transceiver’s operations.
  • Low Power Consumption: Designed with power efficiency in mind, the ADF7020BCP features a low current consumption mode, making it suitable for battery-powered devices and extending operational lifetime.
  • Programmable Output Power: The output power of the transceiver is programmable, allowing users to optimize the power settings for their specific range and power requirements.
  • Data Interface: It comes equipped with a configurable serial peripheral interface (SPI) for easy integration with microcontrollers and other digital systems.

Applications:

The ADF7020BCP is an excellent choice for a variety of wireless applications, including but not limited to automated meter reading (AMR), industrial monitoring and control, wireless alarm and security systems, and remote keyless entry (RKE) systems. Its robust feature set ensures that it can meet the demands of complex wireless communication systems, providing reliable and secure data transmission.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and the ADF7020BCP is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most challenging environments. Whether for commercial or industrial use, the ADF7020BCP stands as a testament to Analog Devices Inc.'s dedication to innovation and excellence in the field of integrated RF solutions.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess