EN
  • EN
  • DE

ADF7021-NBCPZ

Part No ADF7021-NBCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description RF Transceiver FSK/MSK 2.5V/3.3V 48-Pin LFCSP EP Tray / IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, 3FSK, 4FSK, FHSS, GMSK, MSK
Frequency 80MHz to 650MHz, 842MHz to 916MHz
Data Rate (Max) 24kbps
Power - Output 13dBm
Sensitivity -130dBm
Serial Interfaces SPI, UART
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Receiving 17.5mA to 26.4mA
Current - Transmitting 13.5mA to 32.3mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad, CSP
Win Source Part Number 008782-ADF7021-NBCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADF7021-N
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Republic of Korea , Philippines, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF7021-NBCPZ CAD Model

Description

The ADF7021-NBCPZ is a cutting-edge, high-performance transceiver designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile component is specifically engineered for low power consumption and is ideal for a wide range of radio communication applications, particularly those operating in the VHF and UHF frequency bands.

Key Features

  • Frequency Range: The ADF7021-NBCPZ operates in a broad frequency range, making it suitable for various communication standards and custom protocols.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver is optimal for battery-powered devices where energy conservation is crucial.
  • Integrated Voltage Regulator: It includes an onboard voltage regulator, which simplifies power supply design and enhances performance stability.
  • High Sensitivity: The device boasts excellent receiver sensitivity, ensuring reliable communication even in challenging conditions with weak signal strength.

Applications

The ADF7021-NBCPZ is well-suited for a variety of applications, including:

  • Wireless meter reading
  • Industrial monitoring and control
  • Wireless sensor networks
  • Security systems
  • Home and building automation

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADF7021-NBCPZ
Category RF/IF and RFID
Subcategory RF Transceiver ICs
Data Rate Variable
Modulation Format FSK, GFSK, OOK
Package / Case 32-VFQFN Exposed Pad, CSP
Operating Temperature Specified by Manufacturer

Ordering Information

The ADF7021-NBCPZ is available for order through Analog Devices Inc. and its authorized distributors. For detailed purchasing information and assistance with product selection, customers are encouraged to contact the company directly or visit the official website.

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7296 $59.6736
34+ $3.4890 $118.6260
52+ $3.3688 $175.1776
74+ $3.1281 $231.4794
96+ $3.0079 $288.7584
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess