EN
  • EN
  • DE

ADF7021BCPZ-RL7

Part No ADF7021BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, 3FSK, 4FSK, FHSS, GMSK, MSK
Frequency 80MHz to 650MHz, 862MHz to 950MHz
Data Rate (Max) 32.8kbps
Power - Output 13dBm
Sensitivity -130dBm
Serial Interfaces SPI, UART
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Receiving 17.5mA to 26.4mA
Current - Transmitting 13.5mA to 32.3mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad, CSP
Win Source Part Number 077442-ADF7021BCPZ-RL7
Family Name ADF7021
Introduction Date October 03, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7021BCPZ-RL7 CAD Model

Description

Product Overview: ADF7021BCPZ-RL7 by Analog Devices Inc.

The ADF7021BCPZ-RL7 is a high-performance, low-power transceiver designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is ideal for a wide range of applications that require reliable wireless communication, including industrial control systems, wireless sensor networks, and automated meter reading. With its flexible design and advanced features, the ADF7021BCPZ-RL7 is engineered to meet the stringent requirements of modern RF communication systems.

Key Features

  • Frequency Range: The device operates in the Very High Frequency (VHF) and Ultra High Frequency (UHF) bands, supporting a wide range of frequencies from 80 MHz to 650 MHz and 862 MHz to 940 MHz. This makes it versatile for various global communication standards.
  • Modulation: It supports multiple modulation schemes including 2-FSK, 3-FSK, 4-FSK, GFSK, MSK, GMSK, and OOK, allowing for flexibility in designing communication protocols.
  • Power Efficiency: The ADF7021BCPZ-RL7 is designed with power efficiency in mind, featuring a low current consumption in both transmit and receive modes, which is crucial for battery-operated devices.
  • Data Rate: It offers a programmable data rate from 1 kbps to 200 kbps, catering to various data transmission needs.
  • Integrated Voltage Regulator: An on-chip voltage regulator allows for operation from a wide range of supply voltages, simplifying power supply design.
  • Packaging: The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The ADF7021BCPZ-RL7's robust feature set makes it an excellent choice for applications that require reliable and efficient wireless communication. It is particularly well-suited for:

  • Wireless Security Systems
  • Home and Industrial Automation
  • Remote Control Systems
  • Wireless Sensor Networks
  • Smart Grid and Automated Meter Reading

With its combination of performance, power efficiency, and versatility, the ADF7021BCPZ-RL7 from Analog Devices Inc. is a top-tier choice for designers looking to implement advanced wireless communication solutions in their products.

You May Also Be Interested in

Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4150 $50.4900
15+ $6.9046 $103.5690
23+ $6.6888 $153.8424
31+ $6.4731 $200.6661
40+ $6.2573 $250.2920
54+ $5.6100 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess