EN
  • EN
  • DE

ADF7023BCPZ

Part No ADF7023BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, GFSK, GMSK, MSK, OOK
Frequency 431MHz to 464MHz, 862MHz to 928MHz
Data Rate (Max) 300kbps
Power - Output 13.5dBm
Sensitivity -116dBm
Memory Size 4kB ROM, 2.5kB RAM
Serial Interfaces SPI
GPIO 6
Supply Voltage - Operating 2.2 V to 3.6 V
Current - Receiving 12.8mA
Current - Transmitting 8.7mA to 32.1mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-WFQFN Exposed Pad, CSP
Win Source Part Number 008783-ADF7023BCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF7023BCPZ CAD Model

Description

Product Overview: ADF7023BCPZ from Analog Devices Inc.

The ADF7023BCPZ is a high performance, low power, transceiver designed by Analog Devices Inc., renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This transceiver is specifically engineered for robust and efficient communication in the industrial, scientific, and medical (ISM) frequency bands.

Key Features

  • Frequency Range: The device operates in the frequency range of 431 MHz to 464 MHz and 862 MHz to 928 MHz, making it versatile for a wide range of applications in different regions.
  • Modulation: It supports advanced modulation schemes, including 2-FSK, 3-FSK, 4-FSK, GFSK, MSK, GMSK, and OOK, allowing for flexibility in communication protocols.
  • Low Power Consumption: The ADF7023BCPZ is designed with power efficiency in mind, featuring a low current transceiver mode and several power-down modes to conserve energy when not in active use.
  • Integrated Analog and Digital Functionality: The device includes an integrated packet handler, automatic frequency control, and a temperature sensor, reducing the need for external components and simplifying design.
  • Performance: It boasts high sensitivity and output power range, ensuring reliable communication over long distances or in challenging environments.

Applications

The ADF7023BCPZ is ideal for a variety of applications, including:

  • Wireless sensor networks
  • Home and building automation
  • Smart metering
  • Industrial control systems
  • Remote keyless entry systems

Technical Specifications

The device comes in a compact 32-lead, 5 mm × 5 mm LFCSP package, which is suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliability across different environmental conditions. Additionally, the ADF7023BCPZ is supported by a comprehensive development ecosystem, including evaluation boards and design resources, to accelerate product development and time-to-market.

With its combination of performance, power efficiency, and versatility, the ADF7023BCPZ from Analog Devices Inc. is an excellent choice for designers looking to implement robust wireless communication capabilities in their next project.

You May Also Be Interested in

Qualcomm
IC RF
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6649 $57.9894
13+ $7.9302 $103.0926
20+ $7.6824 $153.6480
27+ $7.4345 $200.7315
35+ $7.1867 $251.5345
47+ $6.4433 $302.8351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess