EN
  • EN
  • DE

ADG1206YRUZ-REEL7

Part No ADG1206YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±5 V to 16.5 V
Max Switch Time (Ton,Toff) 95ns, 100ns
-3db Bandwidth 280MHz
Charge Injection 0.5pC
Channel Capacitance(CS off, CD off) 2pF, 12pF
Max Leakage Current (IS off) 200pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 008787-ADG1206YRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement, Power Management, Communications & Networking, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Audio
Ultra Librarian 3D Model Ultra Librarian ADG1206YRUZ-REEL7 CAD Model

Description

The ADG1206YRUZ-REEL7 is a highly integrated, high-performance analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the robust ADG1206 series, which offers exceptional signal accuracy and signal integrity, making it an ideal choice for precision data acquisition systems and test equipment.

Featuring 16 single channels and 8 differential pairs, the ADG1206YRUZ-REEL7 provides versatility for routing a variety of analog signals. It operates on a single 5 V power supply or dual ±5 V supplies for increased signal amplitude. With a typical on resistance of just 35 ohms and a -3 dB bandwidth of 100 MHz, this multiplexer ensures minimal signal distortion and attenuation, preserving the integrity of the signal path.

The device is characterized by its low on resistance and on resistance flatness, which are critical parameters that affect the accuracy of the signal being passed through the multiplexer. Additionally, the ADG1206YRUZ-REEL7 features a low charge injection of 2 pC, which minimizes the impact on the signal during channel switching, and a low total harmonic distortion (THD) of typically -100 dB, ensuring high-fidelity signal routing.

This multiplexer is equipped with a robust ESD (Electrostatic Discharge) protection system, which can withstand up to 2 kV, providing a reliable defense against static damage that can occur during handling or operation. The ADG1206YRUZ-REEL7 operates over the extended industrial temperature range of -40°C to +85°C, allowing it to perform in a wide array of environmental conditions.

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) 28-lead package, making it suitable for space-constrained applications. The "REEL7" designation indicates that this product is available in a tape and reel format, which is ideal for automated manufacturing processes, ensuring efficient handling and placement during PCB assembly.

In summary, the ADG1206YRUZ-REEL7 from Analog Devices Inc. is an exceptional choice for designers looking for a reliable, high-performance analog multiplexer that delivers precision and durability in a variety of complex and demanding applications.

You May Also Be Interested in

Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9404 $55.7616
9+ $11.4383 $102.9447
14+ $11.0808 $155.1312
19+ $10.7234 $203.7446
25+ $10.3660 $259.1500
33+ $9.2936 $306.6888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess