EN
  • EN
  • DE

74HC1G66GW,125

Part No 74HC1G66GW,125
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 80 Ohm
Single Supply Voltage (V+) 2 V to 10 V
Max Switch Time (Ton,Toff) 20ns, 20ns
-3db Bandwidth 200MHz
Max Leakage Current (IS off) 1μA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 5-TSSOP
Win Source Part Number 1008292-74HC1G66GW,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC1G66GW,125 CAD Model

Description

The 74HC1G66GW,125 is a SPST - NO analog switch from Nexperia USA Inc.

  • Supply Voltage (V+): 2 V to 10 V
  • On Resistance: 80 Ohm (max)
  • -3db Bandwidth: 200MHz
  • Switch Time: 20ns (Ton, Toff) (max)
  • Case/Package: 5-TSSOP
  • Leakage Current: 1μA (max)
  • Status: Active
  • Operating Temperature: -40°C to 125°C (TA)

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1509 $50.5515
810+ $0.1238 $100.2780
1,250+ $0.1200 $150.0000
1,725+ $0.1161 $200.2725
2,230+ $0.1122 $250.2060
2,985+ $0.1006 $300.2910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,900 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess