EN
  • EN
  • DE

ADG1213YRUZ

Part No ADG1213YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 190 Ohm
Channel-to-Channel Matching (ΔRon) 2.5 Ohm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 130ns, 115ns
-3db Bandwidth 1GHz
Charge Injection -0.3pC
Channel Capacitance(CS off, CD off) 1.1pF, 1.2pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1014225-ADG1213YRUZ
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian ADG1213YRUZ CAD Model

Description

The ADG1213YRUZ is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. This product is manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. The ADG1213YRUZ offers exceptional performance, with low on-resistance and fast switching times, making it an ideal choice for a wide array of applications, including data acquisition systems, communication systems, and relay replacements.

Key Features

  • Low On-Resistance: The device features an on-resistance profile that is typically flat over the full analog input range, ensuring excellent linearity and low distortion when passing analog signals.
  • High Switching Speed: Fast transition times make the ADG1213YRUZ suitable for high-speed applications, contributing to system responsiveness and efficiency.
  • Single Supply Operation: Designed to operate from a single 3 V to 5 V power supply, this switch is versatile and can be used in many different circuit configurations.
  • Low Power Consumption: The ADG1213YRUZ has ultralow power dissipation, which is critical for power-sensitive designs.
  • Dual Supply Operation: It can also operate from dual supplies of ±3 V to ±5 V, allowing for greater signal dynamic range.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures reliability and robustness in harsh environments.

Applications

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Relay Replacement

Product Specifications

Parameter Value
Supply Voltage (V) 3 to 5 (Single), ±3 to ±5 (Dual)
On-Resistance (Ω) Typically < 1.5 Ω
Switching Time (ns) Typically < 20 ns
Operating Temperature (°C) -40 to +85
Package 14-TSSOP (YRUZ)

The ADG1213YRUZ is available in a compact 14-TSSOP package, providing a space-saving solution for designs where board space is at a premium. With its robust design and versatile performance characteristics, the ADG1213YRUZ is a go-to component for engineers looking for reliable and efficient switching capabilities.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1575 $55.4175
20+ $5.0524 $101.0480
31+ $4.8945 $151.7295
43+ $4.7366 $203.6738
55+ $4.5787 $251.8285
74+ $4.1050 $303.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess