EN
  • EN
  • DE

AD7453ARTZ-REEL7

Part No AD7453ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name AD7453
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7453ARTZREEL7, AD7453ARTZ-REEL7DKR, AD7453ARTZ-REEL7CT, AD7453ARTZ-REEL7-ND, AD7453ARTZ-REEL7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859603-AD7453ARTZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7453ARTZ-REEL7 CAD Model

Description

Product Overview: AD7453ARTZ-REEL7 by Analog Devices Inc.

The AD7453ARTZ-REEL7 is a high-performance, 12-bit successive approximation analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is designed to offer speed, accuracy, and power efficiency for a wide range of applications, making it an ideal choice for advanced electronic systems.

Key Features

  • Resolution: The AD7453ARTZ-REEL7 boasts a 12-bit resolution, providing fine detail in the analog signal conversion process for precise data acquisition.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, ensuring that even rapid changes in the input signal are captured accurately.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power usage, preserving battery life in portable devices.
  • Input Voltage Range: The device supports a wide input voltage range, accommodating various signal levels directly without the need for external scaling components.
  • Interface: It features a serial interface for easy integration into digital systems, providing straightforward communication with microcontrollers or digital signal processors.
  • Package: The AD7453ARTZ-REEL7 is available in a compact, RoHS-compliant SOT-23 package, making it suitable for space-constrained applications.

Applications

The versatility of the AD7453ARTZ-REEL7 allows it to be used in a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7453ARTZ-REEL7 is no exception. It is manufactured to meet high standards, ensuring reliable performance even in demanding environments. Whether used in industrial automation, medical equipment, or consumer electronics, this ADC provides the accuracy and durability needed for critical applications.

For designers and engineers looking for a high-quality ADC solution, the AD7453ARTZ-REEL7 from Analog Devices Inc. offers the perfect blend of performance, efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess