EN
  • EN
  • DE

ADG1233YCPZ-REEL7

Part No ADG1233YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad, CSP
Case / Package 16-LFCSP-VQ (4x4)
Family Name ADG1233
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1233YCPZREEL7, ADG1233YCPZ-REEL7DKR, ADG1233YCPZ-REEL7TR, ADG1233YCPZ-REEL7CT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910319-ADG1233YCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1233YCPZ-REEL7 CAD Model

Description

Product Overview: ADG1233YCPZ-REEL7

The ADG1233YCPZ-REEL7 is a high-performance analog switch from Analog Devices Inc., renowned for its precision and reliability in various applications. This component is specifically designed to facilitate the routing of analog signals in electronic systems, ensuring minimal signal distortion and loss.

Key Features

  • Triple SPDT Switch: The device includes three single-pole, double-throw (SPDT) switches, offering flexibility in signal routing for complex circuit designs.
  • Low On-Resistance: The ADG1233YCPZ-REEL7 boasts a low on-resistance (Ron), typically around 2.5 ohms, which helps in reducing signal attenuation and power loss.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating both single (+12 V to +30 V) and dual (±5 V to ±15 V) supplies, making it versatile for various power environments.
  • Low Power Consumption: This analog switch is optimized for low power operation, which is critical for battery-powered and energy-efficient applications.
  • High ESD Protection: The device is designed with robust electrostatic discharge (ESD) protection mechanisms, ensuring its resilience against static electricity damages.
  • Latch-Up Proof: It is designed to be latch-up proof, enhancing its reliability and robustness in complex electronic circuits.
  • Compact Packaging: The ADG1233YCPZ-REEL7 is available in a compact LFCSP (Lead Frame Chip Scale Package), minimizing the PCB (Printed Circuit Board) space requirements.
  • Automated Assembly: Supplied in tape and reel form, the product is suitable for automated assembly processes, facilitating efficient manufacturing and scalability.

Applications

The ADG1233YCPZ-REEL7 is ideal for a wide range of applications where high performance and reliability are essential. It is commonly used in:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Test equipment and instrumentation

With its combination of features, the ADG1233YCPZ-REEL7 from Analog Devices Inc. is a superior choice for designers looking to implement an efficient and reliable signal switching solution in their electronic products.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2186 $56.8744
9+ $11.6666 $104.9994
14+ $11.3020 $158.2280
19+ $10.9374 $207.8106
24+ $10.5728 $253.7472
32+ $9.4791 $303.3312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess