EN
  • EN
  • DE

ADG1404YCPZ-REEL7

Part No ADG1404YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4TX1 1.8OHM 16LFCSP / 1 Circuit IC Switch 4:1 1.8Ohm 16-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Max) 1.8Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 120ns, 135ns
-3db Bandwidth 55MHz
Charge Injection -20pC
Channel Capacitance (CS(off), CD(off)) 23pF, 90pF
Current - Leakage (IS(off)) (Max) 550pA
Crosstalk -82dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (4x4)
Base Product Number ADG1404
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500 pcs
Win Source Part Number 1381345-ADG1404YCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1404YCPZ-REEL7 CAD Model

Description

Product Overview: ADG1404YCPZ-REEL7 by Analog Devices Inc.

The ADG1404YCPZ-REEL7 is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a renowned leader in the design and manufacturing of precision high-performance integrated circuits. This product is part of their comprehensive range of switches and multiplexers that are known for their reliability, accuracy, and ease of use.

This particular model, the ADG1404YCPZ-REEL7, is a 4-channel differential multiplexer that offers low on resistance and low charge injection, making it an excellent choice for data acquisition systems, test equipment, and other applications requiring high precision signal handling. It is capable of operating with dual supply voltages ranging from ±4.5 V to ±18 V, or a single supply voltage from 9 V to 36 V. This versatility in supply voltage makes it adaptable to various electronic design specifications.

The device is packaged on a 7-inch reel (REEL7), which is suitable for automated assembly processes, and comes in a compact LFCSP (Lead Frame Chip Scale Package) package with the product code YCPZ, indicating its surface-mount configuration. The small footprint of the LFCSP package allows for a more efficient use of board space, which is crucial in modern, space-constrained designs.

Key features of the ADG1404YCPZ-REEL7 include:

  • Low on resistance (RON) that ensures minimal signal distortion.
  • Low charge injection for higher signal integrity.
  • High off isolation to prevent signal leakage between channels.
  • Single 9 V to 36 V or dual ±4.5 V to ±18 V supply operation for design flexibility.
  • Break-before-make switching action, which prevents momentary shorting of channels during switching.
  • Extended industrial temperature range, making it suitable for harsh environments.

With its robust design and impressive electrical characteristics, the ADG1404YCPZ-REEL7 is an ideal solution for a variety of applications, including process control, instrumentation, and communication systems where multiple signals need to be routed to a single destination without compromising performance.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADG1404YCPZ-REEL7, including detailed datasheets, application notes, and design resources, to assist engineers in integrating this component into their designs with confidence and efficiency.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2905 $62.9050
23+ $5.1615 $118.7145
35+ $5.0002 $175.0070
48+ $4.8389 $232.2672
62+ $4.6777 $290.0174
83+ $4.1937 $348.0771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,363 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess