EN
  • EN
  • DE

ADG1408YCPZ-REEL7

Part No ADG1408YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin LFCSP EP T/R / 4.7 OHM maximum on resistance | IC MULTIPLEXER 8X1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
On-State Resistance (Maximum) 4.7Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 120ns, 120ns
-3db Bandwidth 60MHz
Charge Injection -50pC
Channel Capacitance (CS(off), CD(off)) 14pF, 80pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -70dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Family Part Number ADG1408
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140107-ADG1408YCPZ-REEL7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG1408
Introduction Date November 13, 2003
ECCN EAR99
Country of Origin Republic of Korea , China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG1408YCPZ-REEL7 CAD Model

Description

Product Overview: ADG1408YCPZ-REEL7

The ADG1408YCPZ-REEL7 is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This device comes in a compact, lead-free, 20-lead LFCSP (Lead Frame Chip Scale Package) and is part of a tape and reel packaging, denoted by the suffix 'REEL7'. It is designed to operate with a single supply range of +4.5 V to +30 V or dual supplies of ±4.5 V to ±18 V.

Featuring low on resistance and low on resistance flatness, the ADG1408YCPZ-REEL7 is optimized for precision signal switching and routing. It is a single 8-channel multiplexer, which means it can connect one of eight inputs to a common output, as determined by the 3-bit binary address lines A0, A1, and A2.

Some of the key attributes of the ADG1408YCPZ-REEL7 include:

  • High Throughput: The device supports fast switching times, which is essential for high-speed data acquisition systems and test equipment.
  • Low Power Consumption: It has ultra-low power dissipation, which makes it an ideal choice for power-sensitive applications.
  • Improved Signal Integrity: The low charge injection and low on capacitance ensure that the signal integrity is maintained during the switching process.
  • Robust Design: It features break-before-make switching action, which prevents momentary shorting when switching channels.

Applications for the ADG1408YCPZ-REEL7 are diverse and include data acquisition systems, communication systems, audio and video switching, ATE (Automatic Test Equipment), and relay replacement. Its reliability and efficiency make it an excellent choice for both industrial and consumer electronics markets.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADG1408YCPZ-REEL7, including detailed datasheets, application notes, and design resources to facilitate the integration of this component into various electronic designs.

You May Also Be Interested in

Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5401 $51.2406
15+ $7.0072 $105.1080
23+ $6.7883 $156.1309
31+ $6.5693 $203.6483
40+ $6.3503 $254.0120
53+ $5.6934 $301.7502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess