EN
  • EN
  • DE

ADG1411WBCPZ-REEL

Part No ADG1411WBCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Automotive, ADI0012
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad, CSP
Case / Package 16-LFCSP-VQ (4x4)
Family Name ADG1411
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1411WBCPZ-REELDKR, ADG1411WBCPZREEL, ADG1411WBCPZ-REELTR, ADG1411WBCPZ-REELCT, ADG1411WBCPZ-REEL-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910327-ADG1411WBCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1411WBCPZ-REEL CAD Model

Description

The ADG1411WBCPZ-REEL from Analog Devices Inc. is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, single-throw (SPST) switches. This component is part of a series renowned for its reliability and cutting-edge performance in switch and multiplexer designs. It is commonly used in applications that require precise and reliable switching, such as data acquisition systems, instrumentation, communication systems, and process control.

Key Features

  • Low On-Resistance: The device features an on-resistance (RON) typically in the range of 0.8 ohms, which ensures minimal signal attenuation and power loss when the switch is in the 'on' state.
  • Low On-Resistance Flatness: On-resistance flatness is a critical parameter that affects signal distortion, and the ADG1411WBCPZ-REEL excels with a very flat RON across the full signal range, ensuring signal integrity.
  • Single Supply Operation: It is capable of operating from a single 3 V to 5 V power supply, making it suitable for a variety of applications that require low power consumption.
  • Fast Switching Times: The switch transition times (tON and tOFF) are in the nanosecond range, facilitating high-speed operation which is essential for critical applications.
  • Extended Temperature Range: This device is designed to perform reliably in a wide temperature range, making it suitable for industrial and automotive applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, which safeguards it against damage from static electricity and makes it robust for use in harsh environments.
  • Lead-Free and RoHS Compliant: The product is available in a lead-free, RoHS-compliant package, ensuring environmental compliance for global use.

Applications

The versatility of the ADG1411WBCPZ-REEL makes it an excellent choice for a wide array of applications including:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Sample Hold Systems
  • Audio and Video Switching
  • Process Control and Automation

Package and Availability

The ADG1411WBCPZ-REEL switch is offered in a compact LFCSP (Lead Frame Chip Scale Package) which is ideal for space-constrained applications. It is available in tape and reel format to facilitate efficient handling and manufacturing assembly processes.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess