EN
  • EN
  • DE

CISCO WS-C3650-24TS-E - Cisco Catalyst 3650 24 Port Data 4x1G Uplink IP Services

Part No CISCO WS-C3650-24TS-E - Cisco Catalyst 3650 24 Port Data 4x1G Uplink IP Services
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-24TS-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388017-CISCO WS-C3650-24TS-E - Cisco Catalyst 3650 24 Port Data 4x1G Uplink IP Services
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-24TS-E - Cisco Catalyst 3650 24 Port Data 4x1G Uplink IP Services CAD Model

Description

The CISCO WS-C3650-24TS-E is an integral component of the Cisco Catalyst 3650 series, engineered for enterprise networks demanding robustness, scalability, and integrated security. This configuration boasts 24 Ethernet ports for data connections, along with four 1G uplink ports, offering a balanced combination of connectivity and uplink capacity to support a variety of network layouts and bandwidth requirements. The inclusion of the 'IP Services' license expands this switch’s capabilities significantly, providing a full suite of Layer 3 features, including advanced routing protocols, multicast services, and more efficient and secure network segmentation techniques. This enables the creation of resilient, adaptive networks capable of supporting complex applications and services. The Catalyst 3650 series is known for its energy efficiency and support for Cisco StackWise-160 technology, allowing multiple switches to be stacked together, thereby simplifying network management and expansion. Designed for organizations that require high performance, reliability, and advanced features, the WS-C3650-24TS-E offers a comprehensive solution for building modern, highly secure business networks.

You May Also Be Interested in

CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-48P-S
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us
CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess