EN
  • EN
  • DE

CISCO SPA-4XOC3-POS-V2 - 4-port OC-3/STM-1 POS Shared Port Adapters

Part No CISCO SPA-4XOC3-POS-V2 - 4-port OC-3/STM-1 POS Shared Port Adapters
Manufacturer CISCO
Catalog Switch
Description Cisco 4-Port OC-3c/STM-1 POS SPA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387734-CISCO SPA-4XOC3-POS-V2 - 4-port OC-3/STM-1 POS Shared Port Adapters
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO SPA-4XOC3-POS-V2 - 4-port OC-3/STM-1 POS Shared Port Adapters CAD Model

Description

The CISCO SPA-4XOC3-POS-V2 represents an essential advancement in the field of network infrastructure, offering a highly efficient and flexible solution for implementing robust Packet over SONET/SDH (POS) interfaces in Cisco carrier-class environments. This Shared Port Adapter (SPA) provides four ports of OC-3/STM-1 POS connectivity, enabling high-speed transmission of packet-oriented data over SONET/SDH networks. This adapter is designed to fit into the SPA interface processor slots of Cisco routers, offering a scalable and modular approach to network design. By facilitating rapid frame/packet switching speeds and supporting multiple classes of service, the SPA-4XOC3-POS-V2 significantly enhances the efficiency and reliability of data transmission across wide-area networks (WANs). It incorporates advanced features like hardware-based assistance for IP quality of service (QoS), MPLS traffic engineering, and VPNs, ensuring high levels of network performance, security, and management. This SPA is ideal for service provider and enterprise applications where high density, high bandwidth POS connectivity is essential, such as in data center interconnect or disaster recovery scenarios.

You May Also Be Interested in

CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess