EN
  • EN
  • DE

CISCO DS-C9148-48P-K9 - Cisco MDS 9148 with 48 active ports

Part No CISCO DS-C9148-48P-K9 - Cisco MDS 9148 with 48 active ports
Manufacturer CISCO
Catalog Switch
Description Cisco MDS 9148 with 48 active ports
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387770-CISCO DS-C9148-48P-K9 - Cisco MDS 9148 with 48 active ports
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO DS-C9148-48P-K9 - Cisco MDS 9148 with 48 active ports CAD Model

Description

The CISCO DS-C9148-48P-K9, a prominent member of Cisco's MDS 9000 family, is designed for high-speed Fibre Channel connectivity with a focus on flexibility and reliability in storage area networks (SANs). Equipped with 48 active ports, this model offers outstanding value by providing an optimal combination of performance, ease of use, and cost-effectiveness. Engineered to support high-performance data center environments, the MDS 9148 features a compact 1RU size, making it an ideal choice for space-constrained installations. Each port is capable of auto-sensing 2, 4, 8, or 16 Gbps Fibre Channel speeds, allowing seamless integration and backward compatibility with existing SAN infrastructure. Users can leverage features such as virtual SAN (VSAN) capabilities, access control lists (ACLs), inter-VSAN routing, and advanced traffic management features to design highly available and scalable networks. Security features like hardware-based encryption and role-based access control ensure data protection across the network. This model is especially suitable for medium-sized to large enterprise data centers requiring a high degree of connectivity, flexibility, and security.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess