EN
  • EN
  • DE

ADG1419BRMZ-REEL7

Part No ADG1419BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2.1 Ω On Resistance, ±15 V/+12 V/±5 V iCMOS SPDT Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 2.4 Ohm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 110ns, 140ns
-3db Bandwidth 135MHz
Charge Injection -16pC
Channel Capacitance (CS(off), CD(off)) 19pF, 44pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -64dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1140117-ADG1419BRMZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADG1419
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG1419BRMZ-REEL7 CAD Model

Description

ADG1419BRMZ-REEL7 - High-Performance Analog Switch

The ADG1419BRMZ-REEL7 is a monolithic CMOS device comprising a single-pole, double-throw (SPDT) switch, manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product offers a high degree of functionality and reliability, making it an ideal choice for a variety of applications including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The ADG1419BRMZ-REEL7 boasts a low on-resistance (typically 0.4Ω), providing efficient signal transmission with minimal signal loss and distortion.
  • Single Supply Operation: It operates from a single 3.3 V to 5.5 V power supply, simplifying the power design in a system.
  • High Current Carrying Capability: With the ability to handle continuous current up to ±400 mA, this switch can manage significant current levels, making it suitable for a wide range of applications.
  • Fast Switching Times: The device offers fast switching times (tON of 20 ns and tOFF of 10 ns), ensuring quick response in critical applications.
  • Extended Temperature Range: It operates over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh conditions.
  • Low Power Consumption: The ADG1419BRMZ-REEL7 demonstrates low power consumption, which is critical for battery-powered portable devices.
  • ESD Protection: It features enhanced electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static electricity.

Applications

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Medical equipment
  • Audio and video signal routing

The ADG1419BRMZ-REEL7 is provided in a compact MSOP (Mini Small Outline Package) and is part of a tape and reel packaging, indicated by the "REEL7" suffix, which facilitates automated assembly processes. Its robust design and advanced technical specifications make it a versatile component that enhances the performance and reliability of electronic systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6403 $51.0433
24+ $4.3466 $104.3184
36+ $4.1997 $151.1892
52+ $3.9060 $203.1120
67+ $3.7592 $251.8664
84+ $3.6124 $303.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess