EN
  • EN
  • DE

ADG1612BCPZ-REEL

Part No ADG1612BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 4 Circuit IC Switch
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG1612
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1612BCPZ-REELDKR, ADG1612BCPZ-REEL-ND, ADG1612BCPZ-REELCT, ADG1612BCPZ-REELTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845625-ADG1612BCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1612BCPZ-REEL CAD Model

Description

ADG1612BCPZ-REEL - Analog Devices Inc.

The ADG1612BCPZ-REEL is a monolithic industrial-grade IC featuring four independently controllable single-pole, single-throw (SPST) switches, manufactured by the renowned semiconductor company, Analog Devices Inc. This high-performance device is designed to deliver precision and reliability for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Built on Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG1612BCPZ-REEL offers a perfect blend of signal integrity, low power consumption, and robustness. It operates from a single 1.8 V to 5.5 V supply, making it versatile for both portable and stationary applications. The switches conduct equally well in both directions when on and have an input signal range that extends to the supply rails.

One of the standout features of the ADG1612BCPZ-REEL is its low on-resistance (typically 1.5 Ω), which remains flat over the full analog signal range. This ensures excellent linearity and low distortion, which is critical for precision signal handling. Moreover, the on-resistance profile is very flat over the full analog input range, ensuring good linearity and low distortion. This is particularly beneficial in applications that require high precision, such as test and measurement equipment.

In terms of switching performance, the device boasts fast transition times (t_ON and t_OFF) of typically 20 ns and 30 ns, respectively, which is ideal for applications that require rapid switching. Additionally, the ADG1612BCPZ-REEL has an extended operating temperature range of -40°C to +125°C, accommodating a variety of harsh environments.

The product comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) with a part number suffix 'CPZ'. The 'REEL' designation refers to its packaging as a tape and reel, which is suitable for automated assembly processes, making it a convenient choice for mass production.

Overall, the ADG1612BCPZ-REEL from Analog Devices Inc. is a reliable and efficient solution for designers looking to incorporate high-quality switch functionality into their system designs.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9163 $54.0793
25+ $4.0339 $100.8475
39+ $3.9078 $152.4042
53+ $3.7818 $200.4354
69+ $3.6557 $252.2433
92+ $3.2775 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,971 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess