EN
  • EN
  • DE

ADM6321BZ25ARJZ-R7

Part No ADM6321BZ25ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR WATCHDOG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 767936-ADM6321BZ25ARJZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM6321
Introduction Date May 15, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM6321BZ25ARJZ-R7 CAD Model

Description

Product Overview: ADM6321BZ25ARJZ-R7

The ADM6321BZ25ARJZ-R7 is a high-quality microprocessor supervisory circuit produced by Analog Devices Inc., a leading company in the semiconductor industry. This precision device is designed to monitor the power supply voltage of microprocessor (μP) systems, ensuring that the system operates reliably and effectively under various conditions. It is an essential component for applications requiring a high level of voltage precision and stability.

Key Features and Benefits:

  • Voltage Monitoring: The ADM6321BZ25ARJZ-R7 monitors the supply voltage (Vcc) and keeps the microprocessor in reset until the system voltage has stabilized. It is designed to maintain system integrity by providing a reset signal to the microprocessor during power-up, power-down, and brown-out conditions.
  • Reset Threshold Voltage: It features a factory-programmed reset threshold voltage of 2.5V, which is suitable for a wide range of low-voltage applications.
  • Reset Output: The reset output is available in both active-low and active-high configurations, ensuring compatibility with different microprocessor systems. The reset signal is guaranteed to remain asserted for a minimum of 140 ms after Vcc has risen above the reset threshold level, providing ample time for the system to stabilize.
  • Low Power Consumption: With low supply current requirements, the ADM6321BZ25ARJZ-R7 is an energy-efficient solution, making it ideal for portable and battery-powered applications.
  • High Accuracy: This supervisory circuit offers high accuracy in monitoring the power supply, which is crucial for the reliable operation of sensitive electronic systems.
  • Compact Package: The device comes in a compact SOT-23 package, which is space-saving and suitable for high-density circuit boards.
  • Operational Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability across diverse environmental conditions.

Applications:

The ADM6321BZ25ARJZ-R7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Computers and embedded systems
  • Data storage systems
  • Industrial and automotive systems

With its precision voltage monitoring and low power consumption, the ADM6321BZ25ARJZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the reliability and performance of their microprocessor-based systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess