EN
  • EN
  • DE

ADG1612BCPZ-REEL7

Part No ADG1612BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 156ns, 87ns
-3db Bandwidth 38MHz
Charge Injection 170pC
Channel Capacitance (CS(off), CD(off)) 60pF, 60pF
Current - Leakage (IS(off)) (Maximum) 300pA
Crosstalk -110dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-VQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (4x4)
Win Source Part Number 767831-ADG1612BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG1612
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG1612BCPZ-REEL7 CAD Model

Description

ADG1612BCPZ-REEL7 - High-Performance Analog Switch from Analog Devices Inc.

The ADG1612BCPZ-REEL7 is a monolithic, quad single-pole, single-throw (SPST) switch from Analog Devices Inc., a leading innovator in the field of high-performance analog processing. This product is part of their comprehensive portfolio of switch and multiplexer devices, designed to provide efficient and reliable solutions for a wide range of applications.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG1612BCPZ-REEL7 offers a perfect blend of high performance and low power consumption. This switch is optimized for precision and robustness, making it an ideal choice for signal routing in data acquisition systems, communication systems, and various other applications that require high-speed and bidirectional data flow.

Key Features:

  • Low On-Resistance: The device features a low on-resistance (typically 1.5 Ω), ensuring minimal signal distortion and efficient conduction when the switch is in the ON state.
  • Single Supply Operation: It operates from a single 3.3 V to 5 V power supply, simplifying power management in system designs.
  • High Bandwidth: The switch boasts a high bandwidth (>100 MHz), allowing it to pass high-frequency signals with minimal attenuation.
  • Low Power Consumption: With its low power consumption, the ADG1612BCPZ-REEL7 is suitable for portable and battery-powered applications where power efficiency is critical.
  • Robust ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding it against the damages caused by static electricity.
  • Compact LFCSP Package: Housed in a compact 16-lead LFCSP (3 mm × 3 mm) package, the ADG1612BCPZ-REEL7 is designed for space-constrained applications.

Applications:

The versatility of the ADG1612BCPZ-REEL7 makes it suitable for a variety of applications, such as:

  • Relay replacement
  • Automatic test equipment
  • Data acquisition systems
  • Audio and video switching
  • Sample and hold systems
  • Battery-powered systems

With its combination of high performance, low power, and compact footprint, the ADG1612BCPZ-REEL7 from Analog Devices Inc. is a top choice for designers looking to enhance the efficiency and reliability of their signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2872 $52.8720
24+ $4.3382 $104.1168
36+ $4.2026 $151.2936
50+ $4.0671 $203.3550
64+ $3.9315 $251.6160
86+ $3.5248 $303.1328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess