EN
  • EN
  • DE

ADG1613BCPZ-REEL

Part No ADG1613BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V Quad SPST Switches | IC SWITCH QUAD SPST 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 1.1Ohm
Channel-to-Channel Matching (ΔRon) 30mOhm
Supply Voltage , Single (V+) 3.3V ~ 16V
Supply Voltage , Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 156ns, 87ns
-3db Bandwidth 38MHz
Charge Injection 170pC
Channel Capacitance (CS(off), CD(off)) 60pF, 60pF
Current - Leakage (IS(off)) (Maximum) 300pA
Crosstalk -110dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Family Part Number ADG1613
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1140138-ADG1613BCPZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1613BCPZ-REEL CAD Model

Description

The ADG1613BCPZ-REEL from Analog Devices Inc. is a robust, high-performance analog switch designed to deliver exceptional signal integrity and reliability for a broad range of applications. This component is part of Analog Devices' renowned switch and multiplexer product line, which is known for its precision and durability.

Key Features:

  • Wide Operating Voltage Range: The ADG1613 can operate from a single supply of 1.8 V to 5.5 V or a dual supply of ±2.5 V, making it versatile for various circuit configurations.
  • Low On-Resistance: Featuring a low on-resistance (Ron) that typically ranges from 0.7 Ω to 2.5 Ω, this switch ensures minimal signal distortion and power loss.
  • Low Crosstalk and Charge Injection: Engineered to minimize signal interference, the ADG1613 provides low crosstalk and charge injection, which are critical for high-speed and precision applications.
  • 4-Channel Functionality: The device integrates four independently controllable single-pole, single-throw (SPST) switches, offering flexibility in signal routing within a single package.
  • Extended Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Lead-Free and RoHS Compliant: The ADG1613BCPZ-REEL package is lead-free and meets RoHS compliance, adhering to environmental standards and regulations.
  • Compact LFCSP Package: Housed in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), the switch saves valuable board space while providing excellent thermal performance.

Applications:

The ADG1613 is well-suited for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Audio and video signal routing
  • Automotive systems
  • Test equipment and instrumentation

With its combination of features, the ADG1613BCPZ-REEL by Analog Devices Inc. is a reliable choice for designers looking to optimize their signal routing with minimal signal degradation and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess