EN
  • EN
  • DE

ADG201AKRZ-REEL

Part No ADG201AKRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NC
On-State Resistance (Maximum) 90Ohm
Channel-to-Channel Matching (ΔRon) 4.5Ohm
Supply Voltage , Single (V+) 10V ~ 15V
Supply Voltage , Dual (V±) ±10V ~ 15V
Switch Time (Ton, Toff) (Maximum) 300ns, 250ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -80dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG201
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 722076-ADG201AKRZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG201AKRZ-REEL CAD Model

Description

Product Overview

The ADG201AKRZ-REEL is a high-performance analog switch from Analog Devices Inc., renowned for its reliability and efficiency in various applications. This component is part of the ADG201 series, which are monolithic CMOS devices comprising four independently selectable switches. These switches are designed to provide precise and accurate signal routing for analog and digital signals.

Key Features

  • Low On Resistance: The ADG201AKRZ-REEL boasts a low on resistance (RON) typically around 45 ohms, ensuring minimal signal attenuation and power loss when the switch is in the ON state.
  • Single or Dual Supply Operation: This switch can operate from a single +5 V to +15 V supply or from dual supplies of ±5 V to ±15 V, offering flexibility in various circuit designs.
  • Fast Switching Times: With tON and tOFF times typically less than 175 ns, the ADG201AKRZ-REEL is suitable for applications requiring fast and efficient switching.
  • Low Power Dissipation: Its CMOS construction ensures low power dissipation, making it ideal for battery-powered and energy-sensitive applications.

Applications

The ADG201AKRZ-REEL is versatile and can be used in a wide range of applications, including:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Communication Systems

Product Packaging

The ADG201AKRZ-REEL is provided in a reel package, facilitating automated assembly processes and ensuring safe and efficient handling for high-volume production. The device is available in a compact SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG201AKRZ-REEL is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical and demanding applications. Customers can trust in the robustness and longevity of this analog switch.

For detailed specifications and application support, designers are encouraged to refer to the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7963 $53.1482
33+ $3.1149 $102.7917
50+ $3.0175 $150.8750
69+ $2.9202 $201.4938
89+ $2.8229 $251.2381
119+ $2.5308 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,937 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess