EN
  • EN
  • DE

ADG211AKP

Part No ADG211AKP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 115Ohm
Channel-to-Channel Matching (ΔRon) 5.75Ohm
Supply Voltage , Single (V+) 15V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 600ns, 450ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -80dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number ADG211
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Win Source Part Number 1140154-ADG211AKP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG211AKP CAD Model

Description

The ADG211AKP is a monolithic CMOS device comprising four independently selectable single pole, single throw (SPST) switches, designed and produced by the renowned semiconductor manufacturer, Analog Devices Inc. This high-performance component is ideal for precision applications that require low power consumption and fast switching times.

Key Features

  • Low Power Consumption: The ADG211AKP is designed to operate with minimal power, making it suitable for battery-powered and portable devices where power efficiency is crucial.
  • Wide Dual Supply Range: The switch operates across a wide range of ±4.5 V to ±18 V, or a single supply of 9 V to 36 V, providing flexibility in various circuit designs.
  • Fast Switching Times: With tON of 175 ns and tOFF of 145 ns, the ADG211AKP offers rapid switching capabilities that are essential for high-speed data acquisition and test equipment.
  • Low Crosstalk: The device is engineered to minimize signal interference between channels, ensuring high signal integrity in multiplexing applications.
  • High Switching Capacity: Each switch can handle continuous current up to 30 mA, making the ADG211AKP suitable for a variety of signal routing and processing tasks.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thereby protecting sensitive circuits.

Applications

The versatility of the ADG211AKP makes it an excellent choice for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Sample and hold circuits
  • Audio signal routing
  • Test equipment
  • Analog and digital multiplexing

Package and Quality

The ADG211AKP is available in a 20-pin plastic DIP (PDIP) package, which is known for its durability and ease of handling. Analog Devices Inc. ensures high standards of quality and reliability for the ADG211AKP, making it a trustworthy component for both commercial and industrial applications.

For detailed specifications, technical datasheets, and application notes, customers are encouraged to visit the official Analog Devices Inc. website or contact their local authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess