The ADG212AK is a precision monolithic CMOS device comprising four independently selectable switches, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of the ADG series, which is renowned for its high-efficiency and reliability in a wide range of applications.
Key Features:
- Low Power Consumption: The ADG212AK operates with extremely low power dissipation, making it ideal for battery-powered portable instruments.
- Dual Power Supply Ranges: It can function within dual power supply ranges of ±4.5 V to ±18 V, or a single power supply range of 9 V to 36 V, providing versatility in various circuit configurations.
- High Switching Speed: The device offers fast switching times (t<sub>ON and t<sub>OFF) that enhance the performance in rapidly changing signal environments.
- Low Charge Injection: The switch design minimizes charge injection, which helps in maintaining signal integrity, especially important in precision analog applications.
- Low Crosstalk: With its excellent isolation between channels, the ADG212AK reduces interference, ensuring accurate signal routing.
Applications:
The ADG212AK is suitable for a broad range of applications, including:
- Sample and Hold Circuits
- Analog Multiplexing and Demultiplexing
- Data Acquisition Systems
- Communication Systems
- Audio Signal Routing
- Process Control Systems
Technical Specifications:
Parameter
Value
Switch Configuration
4 x SPST
On-Resistance (Max)
35 Ohms
On-Time (Max)
175 ns
Off-Time (Max)
145 ns
Operating Temperature
-40°C to +85°C
In conclusion, the ADG212AK from Analog Devices Inc. is a versatile, high-performance switch array that delivers precise and reliable operation in a variety of complex analog signal environments. It is a testament to Analog Devices' commitment to providing innovative solutions for advanced electronic applications.