EN
  • EN
  • DE

ADG3241BKSZ-500RL7

Part No ADG3241BKSZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name ADG3241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG3241BKSZ-500RL7-ND, ADG3241BKSZ-500RL7CT, ADG3241BKSZ-500RL7DKR, ADG3241BKSZ-500RL7TR, ADG3241BKSZ500RL7
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860008-ADG3241BKSZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG3241BKSZ-500RL7 CAD Model

Description

Product Overview: ADG3241BKSZ-500RL7 by Analog Devices Inc.

The ADG3241BKSZ-500RL7 is a high-performance, low-voltage single-bit bus switch from the renowned manufacturer Analog Devices Inc., designed to deliver efficient, high-speed switching in a variety of digital applications. This advanced switch is part of the broader ADG324x family of switches that are known for their reliability, durability, and versatility.

Key Features and Benefits

  • Low Voltage Operation: Operates from a single 1.65 V to 3.6 V power supply, making it suitable for battery-powered and portable devices where power efficiency is critical.
  • High-Speed Switching: The ADG3241BKSZ-500RL7 boasts a 4 Ω typical on-resistance and 0.5 Ω on-resistance flatness, ensuring minimal signal distortion and fast switching times.
  • Low Power Consumption: With an ultra-low power dissipation, this switch is optimized for power-sensitive applications, reducing the overall energy footprint of the system.
  • Advanced Design: The switch features a 1.8 V logic compatible with inputs and outputs, enabling direct interfacing with low-voltage logic without the need for level shifters.
  • Space-Saving Package: Housed in a compact SC-70 package, the ADG3241BKSZ-500RL7 is ideal for space-constrained applications, allowing for high-density circuit designs.
  • Robust ESD Protection: It is equipped with robust electrostatic discharge (ESD) protection, ensuring the longevity and reliability of the switch even in harsh electrical environments.

Applications

The versatility of the ADG3241BKSZ-500RL7 makes it an excellent choice for a wide range of applications, including:

  • Power routing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Portable devices

With its combination of low-voltage operation, high-speed switching, and a compact form factor, the ADG3241BKSZ-500RL7 from Analog Devices Inc. is a remarkable solution for designers looking to enhance the performance and efficiency of their digital switching applications. Its robust design and ESD protection also ensure that it can withstand the rigors of daily use, making it a reliable choice for both commercial and industrial products.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8772 $50.4036
32+ $3.1813 $101.8016
49+ $3.0819 $151.0131
68+ $2.9825 $202.8100
87+ $2.8830 $250.8210
117+ $2.5848 $302.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess