EN
  • EN
  • DE

ADG3245BCPZ

Part No ADG3245BCPZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20LFCSP  /  Bus Switch 8 x 1:1 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Analog Devices Inc.
Package Tray
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADG3245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADG3245BCPZ,-2735-ADG3245BCPZ,2156-ADG3245BCPZ
Standard Package 490
Win Source Part Number 1030310-ADG3245BCPZ
Ultra Librarian 3D Model Ultra Librarian ADG3245BCPZ CAD Model

Description

Product Overview: ADG3245BCPZ by Analog Devices Inc.

The ADG3245BCPZ is a high-performance, low-voltage, bidirectional voltage-level translator from Analog Devices Inc. This device is designed to address the needs of multi-voltage systems, such as those found in newer battery-operated electronics, where efficient level shifting between different voltage domains is critical.

Key Features

  • Bidirectional Voltage Translation: The ADG3245BCPZ can translate signals between two different voltage domains seamlessly, which is essential for interfacing components operating at different logic levels.
  • Wide Voltage Range: This device supports voltage levels from 1.2V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCB side, offering great flexibility for various applications.
  • High-Speed Operation: With its capability to support signal rates up to 50 Mbps, the ADG3245BCPZ is suitable for high-speed interfaces.
  • Low On-Resistance: The low on-resistance of the switches within the ADG3245BCPZ ensures minimal signal distortion and power loss.
  • Power-Off Protection: Inputs and outputs will default to a high-impedance state when the device is powered off, providing protection to the downstream components.

Applications

The versatility of the ADG3245BCPZ makes it ideal for a wide range of applications, including:

  • Level translation for SDIO, SIM, and MMC interfaces
  • Mobile and portable devices, where battery life is crucial
  • Translation between microprocessors, microcontrollers, and peripherals with different voltage requirements
  • General-purpose level translation for mixed-voltage systems

Package and Quality

The ADG3245BCPZ comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. Analog Devices Inc. is known for its commitment to high-quality products, and this device is no exception, ensuring reliable performance in a variety of settings.

Conclusion

With its broad voltage range, high-speed capabilities, and reliable performance, the ADG3245BCPZ from Analog Devices Inc. is an excellent choice for system designers looking to simplify voltage-level translation in their multi-voltage designs. Its robust feature set ensures that it can meet the needs of a multitude of applications where efficient and reliable level shifting is a necessity.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1887 $65.6610
65+ $1.7959 $116.7335
100+ $1.7398 $173.9800
140+ $1.6837 $235.7180
180+ $1.6276 $292.9680
240+ $1.4592 $350.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess