EN
  • EN
  • DE

LP38691QSD-1.8/NOPB

Part No LP38691QSD-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 500MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LP38691
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41458-1, 296-41458-2, LP38691QSD-1.8/NOPBTR-ND, LP38691QSD-1.8/NOPBCT, -LP38691QSD-1.8-NDR, LP38691QSD-1.8/NOPBDKR, LP38691QSD-1.8/NOPBDKR-ND, LP38691QSD18NOPB, 296-41458-6, LP38691QSD-1.8/NOPBCT-ND, LP38691QSD-1.8/NOPBTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877910-LP38691QSD-1.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38691QSD-1.8/NOPB CAD Model

Description

Product Overview: LP38691QSD-1.8/NOPB by Texas Instruments

The LP38691QSD-1.8/NOPB is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments. This LDO is engineered to provide a stable and reliable power supply, making it an ideal choice for sensitive electronics that require a consistent 1.8V voltage. The device is housed in a compact WSON package, which is well-suited for space-constrained applications.

Key Features

  • Output Voltage: The LP38691QSD-1.8/NOPB provides a fixed output voltage of 1.8V, which is crucial for powering low-voltage digital and analog circuits.
  • High Accuracy: This regulator offers excellent accuracy with a tight output voltage tolerance, ensuring minimal deviation from the desired voltage level.
  • Low Dropout: With its low dropout performance, the LP38691QSD-1.8/NOPB can maintain regulation with minimal difference between the input and output voltage, which is beneficial for battery-powered devices.
  • Current Capacity: The device can deliver up to 500mA of continuous output current, suitable for a wide range of applications.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Stability: The LP38691QSD-1.8/NOPB is stable with ceramic capacitors, which are preferred in modern electronic designs for their small size and reliability.
  • Noise Performance: This LDO features low output noise, making it an excellent choice for noise-sensitive applications such as audio and RF circuits.

Applications

The LP38691QSD-1.8/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Microcontrollers and digital signal processors (DSPs)
  • Wireless communication devices
  • Data acquisition systems
  • Consumer electronics

With its robust feature set and Texas Instruments' reputation for quality, the LP38691QSD-1.8/NOPB is a reliable choice for designers seeking a stable voltage source for their electronic projects. Its combination of accuracy, low dropout performance, and thermal protection makes it a versatile component in any power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5249 $53.3715
80+ $1.2512 $100.0960
125+ $1.2121 $151.5125
175+ $1.1730 $205.2750
225+ $1.1339 $255.1275
300+ $1.0166 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess