EN
  • EN
  • DE

ADG3245BRUZ

Part No ADG3245BRUZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SW BUS 2.5-3.3V 8BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 140101-ADG3245BRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3245BRUZ CAD Model

Description

ADG3245BRUZ - High-Speed, Low-Voltage, Bidirectional Logic Level Translator

The ADG3245BRUZ is a versatile logic level translator from Analog Devices Inc., designed for high-speed bidirectional voltage level translation in multi-voltage systems. This device is ideal for applications that require the interfacing of different logic levels ranging from 1.2V to 3.6V. The ADG3245BRUZ is part of the robust ADG3245 series and comes in a compact TSSOP-20 package, making it suitable for space-constrained applications.

Key Features:

  • Wide Voltage Range: The ADG3245BRUZ operates over a broad voltage range, accommodating input/output logic levels from 1.2V to 3.6V, which provides designers with the flexibility to interface between low-voltage and higher-voltage logic signals.
  • High-Speed Operation: This device supports high-speed signal processing, which makes it suitable for high-performance data communication in consumer electronics, telecommunications, and computing applications.
  • Low On-Resistance: The low on-resistance of the switch ensures minimal signal distortion and power loss, contributing to the efficiency of the overall system.
  • Bidirectional Data Flow: The bidirectional nature of the ADG3245BRUZ allows for seamless communication in both directions, without the need for direction control signals, simplifying the circuit design and saving valuable GPIOs.
  • Power-Off Protection: Devices connected to the I/O pins are protected against damage when the ADG3245BRUZ is powered off, enhancing the reliability of the application.

Applications:

  • Multi-voltage system interface
  • Data communication within computing, consumer electronics, and mobile devices
  • Level translation for SD cards, SIM cards, and other memory interfaces
  • Interfacing microprocessors or microcontrollers with different voltage levels

The ADG3245BRUZ from Analog Devices Inc. is an essential component for designers looking to bridge different logic levels while maintaining signal integrity and speed. Its low-voltage operation and high-speed capabilities make it an excellent choice for modern electronic systems that require efficient and reliable logic level translation.

Whether you are working on a sophisticated communication device or a simple logic interface, the ADG3245BRUZ offers a compact, reliable, and easy-to-implement solution for your voltage level translation needs.

You May Also Be Interested in

Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3469 $50.2035
37+ $2.7462 $101.6094
57+ $2.6604 $151.6428
78+ $2.5746 $200.8188
101+ $2.4888 $251.3688
135+ $2.2313 $301.2255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess