EN
  • EN
  • DE

ADG3246BCPZ

Part No ADG3246BCPZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2.5 V/3.3 V, 10-Bit, 2-Port Level Translating, Bus Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.5V, 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP (4x4)
Win Source Part Number 1140177-ADG3246BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG3246
Introduction Date March 05, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG3246BCPZ CAD Model

Description

ADG3246BCPZ - 16-Bit, Bidirectional Level Translator from Analog Devices Inc.

The ADG3246BCPZ is a high-performance, 16-bit bidirectional level translator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is engineered to provide seamless voltage level translation between different logic levels, making it an essential component for multi-voltage systems. The ADG3246BCPZ is particularly suitable for applications that require interfacing between low-voltage and higher-voltage digital logic circuits.

Key Features

  • Wide Voltage Range: The ADG3246BCPZ operates over a wide voltage range of 1.2V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCB side, providing compatibility with a variety of logic levels used in modern digital systems.
  • Bidirectional Data Flow: This level translator can handle bidirectional data flow without the need for a direction control signal, simplifying circuit design and reducing the need for additional components.
  • High-Speed Operation: With a maximum data rate of 50 Mbps, the ADG3246BCPZ is capable of supporting high-speed interfaces, ensuring minimal signal delay in critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device features low quiescent current, which is beneficial for battery-powered and energy-sensitive applications.
  • Robust ESD Protection: The inputs and outputs of the device are protected against electrostatic discharge (ESD), enhancing the durability and longevity of the product in harsh electrical environments.

Applications

The ADG3246BCPZ is versatile and can be employed in a broad range of applications, including:

  • Mobile Devices
  • Communication Systems
  • Data Acquisition Systems
  • Computing Interfaces
  • Level Translation for GPIB, SPI, SMBus, and other bus protocols

Package and Reliability

The device is offered in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and suitable for automated assembly processes. Analog Devices Inc. is known for its commitment to quality, and the ADG3246BCPZ is no exception. It undergoes rigorous testing to ensure performance and reliability that meet the industry's highest standards.

For designers and engineers looking for a dependable level translation solution, the ADG3246BCPZ from Analog Devices Inc. stands out as a smart choice that combines flexibility, efficiency, and high-speed operation in a single package.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6854 $59.0788
53+ $2.2034 $116.7802
82+ $2.1346 $175.0372
112+ $2.0658 $231.3696
145+ $1.9969 $289.5505
194+ $1.7903 $347.3182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 279 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess