EN
  • EN
  • DE

ADG3248BKS-REEL7

Part No ADG3248BKS-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 2X1 SC70-6 / Circuit IC Switch SC-70-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number ADG3248
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557492-ADG3248BKS-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG3248BKS-REEL7 CAD Model

Description

ADG3248BKS-REEL7 - A High-Performance Level Translator from Analog Devices Inc.

The ADG3248BKS-REEL7 is a cutting-edge level translator device designed and manufactured by the acclaimed Analog Devices Inc., a leader in the field of high-performance integrated circuits. This device is specifically engineered to address the challenges of voltage level translation between different logic levels in mixed-signal environments. It is particularly suitable for applications that require interfacing between low voltage digital signal processors or microcontrollers and higher voltage systems.

Key Features

  • Bi-directional Translation: The ADG3248BKS-REEL7 is capable of translating signals bi-directionally, making it versatile for both up-translation and down-translation between 1.2V to 3.6V input logic and 1.65V to 5.5V output logic levels.
  • Low On Resistance: This device boasts low on resistance (Ron), typically around 4 ohms, which ensures minimal signal distortion and power loss during translation.
  • High-Speed Operation: With its ability to support high-speed signal transmission, the ADG3248BKS-REEL7 is ideal for high-frequency applications, ensuring reliable performance without compromising data integrity.
  • Power Efficiency: It is designed with power efficiency in mind, featuring a power-off protection that ensures minimal power consumption when the device is not in active use.
  • Compact Packaging: Supplied in a compact 16-ball, 0.4mm pitch WLCSP (Wafer Level Chip Scale Package), the ADG3248BKS-REEL7 is optimized for space-constrained applications.

Applications

The ADG3248BKS-REEL7 is highly suitable for a wide range of applications that require voltage level translation, including:

  • Mobile devices
  • Portable consumer electronics
  • Data communication systems
  • Microcontroller-based systems

As a product of Analog Devices Inc., the ADG3248BKS-REEL7 is backed by the company's reputation for quality and reliability. It is available in a tape and reel format (REEL7), making it easy to integrate into automated manufacturing processes. Whether you are designing a new system or upgrading an existing one, the ADG3248BKS-REEL7 offers a robust solution for seamless voltage level translation across a variety of digital interfaces.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0085 $60.5100
140+ $0.8274 $115.8360
220+ $0.8017 $176.3740
300+ $0.7759 $232.7700
390+ $0.7500 $292.5000
520+ $0.6724 $349.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,033 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess