The B03B-J11SK-TXR is a 3-position, 1.1mm pitch, crimp-style, SMT header from JST Sales America Inc., designed for compact and reliable board-to-wire connections. Part of the J11 series, this header features a secure locking mechanism and is suitable for applications where space is limited and a dependable connection is required.
Applications:
- Compact electronic devices
- Board-to-wire connections
- Signal transmission
- Consumer electronics
- Industrial equipment
Features:
- 3 Positions
- 1.1mm Pitch
- J11 Series
- Surface Mount Technology (SMT)
- Crimp-Style Connection
- Secure Locking Mechanism
- Tape and Reel Packaging for Automated Assembly
Benefits:
- Enables reliable connections in high-density applications.
- Saves valuable board space with its compact design.
- Ensures secure mating with corresponding crimp contacts.
- Facilitates efficient automated assembly.
- Provides stable signal transmission.
Technical Specifications:
The B03B-J11SK-TXR header has a rated voltage of 50V AC/DC and a rated current of 1.0A. It features a contact resistance of 20 mΩ max. The insulation resistance is 500 MΩ min. The withstanding voltage is 500V AC for 1 minute. The operating temperature range is -25°C to +85°C (including temperature rise caused by current flow). The housing material is PA (Polyamide). The contact material is phosphor bronze with tin plating. The TXR indicates the specific packaging type for automated assembly.