EN
  • EN
  • DE

ADG3248BKSZ-REEL7

Part No ADG3248BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 2X1 SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 8 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 2.3 V to 3.6 V
-3db Bandwidth 610MHz
Channel Capacitance(CS off, CD off) 3.5pF, 4.5pF
Max Leakage Current (IS off) 1μA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-6
Win Source Part Number 008812-ADG3248BKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3248BKSZ-REEL7 CAD Model

Description

ADG3248BKSZ-REEL7 - A High-Performance Level Translator from Analog Devices Inc.

The ADG3248BKSZ-REEL7 is a cutting-edge level translator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically engineered to provide bidirectional voltage level translation between different logic levels, making it an ideal solution for multi-voltage systems where communication between incompatible I/O levels is required.

Key Features:

  • Wide Voltage Range: The ADG3248BKSZ-REEL7 supports voltage level translation between 1.15V and 3.6V on the VCCA side and 1.65V to 5.5V on the VCCY side, making it highly versatile for various applications.
  • High-Speed Operation: With its capability to support high-speed signal propagation, this level translator is suitable for high-frequency applications, ensuring minimal signal delay and high data integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the ADG3248BKSZ-REEL7 consumes minimal power, which is crucial for battery-operated devices and energy-sensitive applications.
  • Flow-Through Design: The pinout of the device is optimized for PCB layout, providing a straightforward flow-through design that simplifies the board design process.

Applications:

The versatility of the ADG3248BKSZ-REEL7 makes it suitable for a wide range of applications, including:

  • Mobile devices where interfacing between low voltage processors and higher voltage peripherals is necessary.
  • Level translation in multi-voltage system environments such as mixed-signal devices with different logic levels.
  • Data communication systems where signals need to be transmitted across different voltage domains without compromising speed or integrity.

Packaging and Quality:

The ADG3248BKSZ-REEL7 comes in a compact, surface-mount package that is suitable for automated assembly processes, ensuring ease of integration into various designs. The device is provided in tape and reel packaging, denoted by the 'REEL7' suffix, which facilitates efficient handling and manufacturing. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Overall, the ADG3248BKSZ-REEL7 is a reliable and efficient solution for designers looking to bridge the gap between different logic levels in their electronic systems. Its high-speed capabilities, low power consumption, and ease of use make it an excellent choice for a multitude of level translation applications.

You May Also Be Interested in

Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5408 $55.4080
22+ $4.5463 $100.0186
35+ $4.4042 $154.1470
47+ $4.2621 $200.3187
61+ $4.1201 $251.3261
82+ $3.6939 $302.8998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,022 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess