EN
  • EN
  • DE

ADG408BR-REEL

Part No ADG408BR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS 4-/8-Channel High Performance Analog Multiplexers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Maximum)
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1140194-ADG408BR-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG408
Introduction Date July 24, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG408BR-REEL CAD Model

Description

The ADG408BR-REEL is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc. It comes in a compact and robust package, making it suitable for a variety of demanding applications across different industries. This device is part of a series that offers superior performance with low power consumption, making it an ideal solution for battery-powered instruments and portable devices.

Key Features

  • Multiple Channels: The ADG408BR-REEL features an 8-channel configuration, providing flexibility for various signal routing requirements.
  • Single 15 V or Dual ±15 V Supply: It operates from a single 15 V supply or a dual ±15 V supply, catering to diverse power environments.
  • Low Power Consumption: With its CMOS construction, the device ensures minimal power usage, preserving battery life in portable setups.
  • High Off Isolation: The device provides excellent isolation between channels when in the off state, reducing signal interference.
  • Low Crosstalk: Crosstalk between channels is minimized, ensuring signal integrity is maintained.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, adding to the device's reliability.

Applications

The ADG408BR-REEL is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment and instrumentation
  • Process control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG408BR-REEL is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even under harsh conditions. The product is available in a tape and reel package, facilitating efficient assembly processes for high-volume production.

Technical Specifications

Parameter Value
Number of Channels 8
Supply Voltage Range ±15 V, +15 V
On Resistance (Max) 45 Ω
Off Isolation (Typ) -80 dB
Crosstalk (Typ) -80 dB
Switching Time (Max) 250 ns

For detailed technical specifications, application notes, and support, visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5112 $52.6680
31+ $3.2889 $101.9559
48+ $3.1778 $152.5344
68+ $2.9556 $200.9808
88+ $2.8445 $250.3160
110+ $2.7334 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess