EN
  • EN
  • DE

ADG412BRUZ

Part No ADG412BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 039128-ADG412BRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG412BRUZ CAD Model

Description

Product Overview: ADG412BRUZ by Analog Devices Inc.

The ADG412BRUZ is a high-performance, precision monolithic quad SPST (Single Pole Single Throw) switch from the reputable manufacturer Analog Devices Inc. This integrated circuit is designed to deliver exceptional signal integrity with minimal power consumption, making it a preferred choice for a wide range of applications, including communication systems, data acquisition, audio and video signal routing, and industrial automation.

Key Features

  • Low On Resistance: The ADG412BRUZ boasts a low on resistance (typically 35 ohms), which enhances signal quality and reduces power loss, ensuring efficient operation.
  • Single Supply Operation: It operates from a single supply range of 10.8 V to 16.5 V or from dual supplies of ±10.8 V to ±16.5 V, providing flexibility in various system designs.
  • Low Power Consumption: With a power consumption of less than 1 µW, this switch is ideal for power-sensitive applications.
  • High Off Isolation: The device features high off isolation (-65 dB at 1 MHz), which minimizes crosstalk between channels when the switch is in the off state.
  • Fast Switching Times: The ADG412BRUZ offers fast switching times (t_ON 175 ns and t_OFF 145 ns), enabling quick signal routing and reducing latency in critical applications.
  • Extended Temperature Range: It is operational over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Package and Quality

The ADG412BRUZ comes in a TSSOP (Thin Shrink Small Outline Package) with 16 leads, providing a compact footprint for space-constrained applications. Analog Devices Inc. is known for their commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Applications

Due to its versatility, the ADG412BRUZ can be used in various applications, including but not limited to:

  • Precision data acquisition systems
  • Sample and hold circuits
  • Audio and video signal routing
  • Communication systems
  • Relay replacement
  • Battery-powered systems
  • Test equipment and instrumentation

In conclusion, the ADG412BRUZ from Analog Devices Inc. is a reliable and efficient solution for designers seeking high-quality signal switching capabilities. Its robust feature set ensures it can meet the demands of a broad spectrum of industrial, commercial, and consumer applications.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0953 $56.3812
9+ $11.5654 $104.0886
14+ $11.2040 $156.8560
19+ $10.8425 $206.0075
24+ $10.4811 $251.5464
32+ $9.3969 $300.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess