EN
  • EN
  • DE

ADG419BRM-REEL

Part No ADG419BRM-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description PRECISION SINGLE SPDT SW / Circuit IC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 1154796-ADG419BRM-REEL
Ultra Librarian 3D Model Ultra Librarian ADG419BRM-REEL CAD Model

Description

The ADG419BRM-REEL is a high-performance monolithic analog switch from Analog Devices Inc., designed to deliver precision and reliability in a compact package. This component is part of the ADG419 series, which is renowned for its excellent performance in a wide range of signal switching applications.

Key Features:

  • Low On-Resistance: The ADG419BRM-REEL boasts a low on-resistance (RON) typically at 4 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Single-Supply Operation: It operates from a single 5 V to 15 V power supply, making it versatile for various applications without the need for dual supplies.
  • Low Power Consumption: This switch has a very low power dissipation, with a maximum power consumption of only 35 µW, which is ideal for power-sensitive applications.
  • Break-Before-Make Switching: The built-in break-before-make feature guarantees that no momentary short-circuit occurs when switching between channels, enhancing the longevity and reliability of the device.
  • Fast Switching Times: With a tON of 150 ns and a tOFF of 100 ns, the ADG419BRM-REEL provides rapid switching, which is crucial for high-speed signal processing.

Applications:

The ADG419BRM-REEL is suitable for a variety of applications, including:

  • Test Equipment and Instrumentation
  • Precision Data Acquisition Systems
  • Communication Systems
  • Battery-Powered Systems
  • Sample-and-Hold Circuits
  • Audio Signal Routing

Product Packaging:

The "REEL" designation in the product name indicates that this component is supplied in tape and reel packaging, which is optimized for automated assembly processes. The package type is an 8-lead MSOP (Mini Small Outline Package), providing a compact footprint for space-constrained applications.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADG419BRM-REEL is no exception. It is designed to meet stringent industry standards, ensuring high reliability and consistent performance in even the most demanding environments.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess