EN
  • EN
  • DE

ADG431ABRZ

Part No ADG431ABRZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Analog SW Quad SPST 16-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Dual Supply Voltage 15 V
Lead Free Yes
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 25 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Bits 4
Number of Channels 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 16
Operating Supply Voltage 12 V
Packaging Bulk
Power Dissipation 600 mW
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1043463-ADG431ABRZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG431ABRZ CAD Model

Description

ADG431ABRZ: High-Performance Analog Switch from Analog Devices Inc.

The ADG431ABRZ is a robust and versatile analog switch manufactured by Analog Devices Inc., a leader in the design and production of high-performance integrated circuits. This particular model is part of the ADG431 series, which is renowned for its reliability and efficiency in a variety of electronic applications.

Key Features

  • Low On-Resistance: The ADG431ABRZ features a low on-resistance (< 45 Ω max), which minimizes signal attenuation and ensures high signal integrity.
  • Single Supply Operation: It operates from a single power supply ranging from +10 V to +30 V or a dual supply of ±5 V to ±15 V, providing design flexibility for various system requirements.
  • Fast Switching Times: With tON of 175 ns and tOFF of 145 ns, this switch is capable of quick transitions, making it suitable for high-speed signal routing.
  • Low Power Consumption: The device boasts a low power dissipation, making it ideal for power-sensitive applications.
  • High Off Isolation: It provides excellent signal isolation when in the off state, which is critical for reducing crosstalk in multiplexing applications.
  • Extended Temperature Range: The ADG431ABRZ is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The ADG431ABRZ is suitable for a wide array of applications, including:

  • Automatic test equipment
  • Data acquisition systems
  • Battery-powered systems
  • Sample hold systems
  • Audio and video signal routing
  • Communication systems

Package and Quality

Encased in a compact 16-lead SOIC package, the ADG431ABRZ is designed for space-constrained applications. It is RoHS compliant and built to meet the stringent quality standards set by Analog Devices Inc., ensuring a reliable performance for critical system designs.

With its combination of high performance, reliability, and versatility, the ADG431ABRZ stands out as a superior choice for designers looking to incorporate a high-quality analog switch into their electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
ADI Electronics
Need more? Email Us
Pericom
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess