EN
  • EN
  • DE

ADG432BR-REEL

Part No ADG432BR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 24 Ohm
Channel-to-Channel Matching (ΔRon) 1.2 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 90ns, 60ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1014287-ADG432BR-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG432BR-REEL CAD Model

Description

Product Overview: ADG432BR-REEL

The ADG432BR-REEL is a high-performance, precision analog switch from Analog Devices Inc., designed to deliver exceptional signal accuracy and operational efficiency. This component is part of a family of monolithic CMOS devices, which are well-suited for a broad range of applications, including data acquisition systems, communication systems, test equipment, and relay replacements.

Key Features

  • Low On Resistance: The ADG432BR-REEL boasts a low on resistance (RON) that typically stands at 25 ohms, ensuring minimal signal attenuation and power loss when the switch is closed.
  • Single Supply Operation: This device is capable of operating from a single supply range of 12 V to 30 V, or dual supplies of ±5 V to ±15 V, providing flexibility for various circuit designs.
  • Low Power Consumption: With its CMOS construction, the ADG432BR-REEL consumes extremely low power, which makes it ideal for power-sensitive applications.
  • High Switching Speed: The fast switching action of the ADG432BR-REEL, with tON and tOFF times of typically 175 ns and 145 ns respectively, allows for rapid signal routing and high-throughput systems.
  • Break-Before-Make Switching: The device ensures break-before-make switching operation, which prevents momentary shorting when switching between channels.

Applications

  • Sample and Hold Circuits
  • Analog Multiplexing/Demultiplexing
  • Audio and Video Switching
  • Process Control Systems
  • Communication Systems
  • Battery Powered Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG432BR-REEL is no exception. The device is available in a surface-mount package and is provided in tape and reel form to facilitate automated assembly processes. The "REEL" designation indicates that the product is ready for reel-to-reel machinery used in high-volume manufacturing environments.

In summary, the ADG432BR-REEL is a versatile, reliable, and efficient solution for designers seeking a high-quality analog switch. Its robust feature set ensures that it can meet the needs of the most demanding analog signal routing applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3449 $58.4143
17+ $6.8480 $116.4160
27+ $6.6332 $179.0964
36+ $6.4195 $231.1020
47+ $6.2058 $291.6726
63+ $5.5636 $350.5068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess