EN
  • EN
  • DE

ADG451BNZ

Part No ADG451BNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 180ns, 140ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 37pF, 37pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 008841-ADG451BNZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Power Management, Communications & Networking, Test & Measurement, Automotive
Ultra Librarian 3D Model Ultra Librarian ADG451BNZ CAD Model

Description

Introducing the ADG451BNZ from Analog Devices Inc.

The ADG451BNZ is a high-performance, precision monolithic CMOS analog switch developed by the renowned Analog Devices Inc. Designed to deliver exceptional signal integrity, this switch is an ideal choice for a wide range of applications, from data acquisition systems to communication devices. With its low power consumption and high-speed operation, the ADG451BNZ offers engineers a reliable and efficient solution for their circuit design needs.

Key Features of the ADG451BNZ

  • High Switching Speed: The device boasts a fast transition time, ensuring quick response in critical applications.
  • Low Power Consumption: With its CMOS construction, the ADG451BNZ is energy-efficient, making it suitable for battery-operated and portable devices.
  • Single Supply Operation: It operates from a single power supply ranging from +10V to +30V, or dual supplies of ±5V to ±15V, providing flexibility in various circuit configurations.
  • Low On-Resistance: The switch features a low on-resistance, which minimizes signal attenuation and preserves the integrity of the transmitted signal.
  • High Off-Isolation: With high off-isolation, the ADG451BNZ ensures minimal crosstalk between channels when the switch is in the off state.
  • Break-Before-Make Switching: This feature guarantees that no short-circuit occurs between the source and the drain when switching between channels.

Applications

The ADG451BNZ is versatile and can be used in various applications, including:

  • Sample and Hold Circuits
  • Test Equipment and Instrumentation
  • Audio and Video Switching
  • Communication Systems
  • Relay Replacements

With its robust design and reliable performance, the ADG451BNZ from Analog Devices Inc. stands out as a top choice for designers who require a high-quality analog switch. Its ability to operate across a wide range of temperatures, from -40°C to +85°C, ensures that it can handle the demands of even the most challenging environments. Whether for industrial, commercial, or consumer applications, the ADG451BNZ brings precision and efficiency to your electronic designs.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team for assistance with integrating the ADG451BNZ into your next project.

You May Also Be Interested in

Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5954 $51.5724
15+ $7.0527 $105.7905
22+ $6.8323 $150.3106
31+ $6.6119 $204.9689
40+ $6.3915 $255.6600
53+ $5.7303 $303.7059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess