EN
  • EN
  • DE

ADG4613BCPZ-REEL7

Part No ADG4613BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Power-Off Protection ±5 V, +12 V, Quad SPST Switches with 5 Ω On Resistance
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 5.1 Ohm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Operating Supply Voltage 3 V ~ 12 V
Dual Voltage Supply ±3 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 73ns, 91ns
-3db Bandwidth 250MHz
Charge Injection 292pC
Channel Capacitance (CS(off), CD(off)) 11.5pF, 11.5pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -74dB @ 1MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1140250-ADG4613BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG4613
Introduction Date October 27, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG4613BCPZ-REEL7 CAD Model

Description

Product Overview: ADG4613BCPZ-REEL7 from Analog Devices Inc.

The ADG4613BCPZ-REEL7 is a high-performance, quad SPST switch manufactured by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This switch is designed for use in a wide range of applications, from data acquisition systems to communication equipment, and offers a robust feature set that makes it an ideal choice for designers seeking reliability and flexibility.

Key Features

  • Low On-Resistance: The ADG4613BCPZ-REEL7 boasts a low on-resistance, typically around 1.5 ohms, which ensures minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates from a single 3.3 V to 5.5 V power supply, making it convenient for use in systems that require a simplified power design.
  • Low Power Consumption: The device features low power consumption, which is critical for battery-powered and portable applications.
  • Overvoltage Protection: Inputs and outputs are protected against continuous voltages up to +16 V, which enhances the robustness of the device in harsh electrical environments.
  • Extended Temperature Range: The switch is operational over an extended industrial temperature range of -40°C to +125°C, making it suitable for demanding applications.
  • Advanced Packaging: The ADG4613BCPZ-REEL7 is available in a compact 16-lead LFCSP package, which saves valuable board space without compromising performance.

Applications

With its high integration and performance characteristics, the ADG4613BCPZ-REEL7 is well-suited for a variety of applications, including but not limited to:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Sample and Hold Circuits
  • Battery-Powered Devices
  • Audio and Video Switching

The ADG4613BCPZ-REEL7 is part of a tape and reel packaging, indicated by the 'REEL7' suffix, which facilitates automated pick-and-place manufacturing processes, making it a convenient choice for high-volume production environments.

In summary, the ADG4613BCPZ-REEL7 from Analog Devices Inc. is a versatile and reliable quad SPST switch that offers excellent performance for a wide array of electronic applications. Its robust protection features, low power consumption, and compact packaging make it a top choice for engineers and designers looking to enhance their systems with a high-quality switching solution.

You May Also Be Interested in

Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9730 $59.5950
36+ $3.2599 $117.3564
55+ $3.1580 $173.6900
76+ $3.0561 $232.2636
98+ $2.9543 $289.5214
131+ $2.6486 $346.9666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,988 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess