EN
  • EN
  • DE

ADG465BRTZ-REEL7

Part No ADG465BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description IC CHANNEL PROTECTOR SGL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Analog Devices Inc.
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 1
Applications General
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Manufacturer Homepage www.analog.com
Win Source Part Number 717537-ADG465BRTZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG465
Introduction Date February 05, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG465BRTZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG465BRTZ-REEL7 Overview

The ADG465BRTZ-REEL7 is a high-performance, single-channel buffer from Analog Devices Inc., renowned for its precision and reliability in signal processing technology. This compact and efficient chip is designed to offer a robust interface solution, particularly for applications that require high-speed data acquisition and signal conditioning.

Key Features

  • High Bandwidth: The device features a wide bandwidth, making it suitable for high-frequency signal processing tasks.
  • Low Power Consumption: It operates with low power requirements, which is essential for battery-powered or energy-efficient applications.
  • Single Supply Operation: This buffer can operate from a single power supply, simplifying the power supply design and reducing component count.
  • Robust ESD Protection: The ADG465BRTZ-REEL7 comes with built-in electrostatic discharge (ESD) protection, ensuring the longevity and reliability of the product in harsh electrical environments.
  • Compact Packaging: It is available in a small, surface-mount package, which is ideal for space-constrained applications.

Applications

The ADG465BRTZ-REEL7 is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Medical Instruments
  • Communication Systems
  • Analog and Digital Signal Processing
  • Automotive Electronics
  • Portable Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG465BRTZ-REEL7 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional and industrial environments. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

Ordering Information

The product is offered in tape and reel packaging, denoted by the 'REEL' suffix in the part number, facilitating efficient assembly for high-volume production. For detailed specifications, technical documents, and support, customers can visit the Analog Devices Inc. website or contact their local sales representative.

Whether you are designing a state-of-the-art medical device, a sophisticated communication system, or a high-precision industrial instrument, the ADG465BRTZ-REEL7 from Analog Devices Inc. provides the performance and reliability you need in a compact and power-efficient package.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Phoenix Contact
TVS DEVICE SURGE PROT DIN RAIL
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
IXYS
TVS DEVICE MIXED 2300V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED POLYZEN SMD
Lowest to $4.3657
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2770 $52.4320
38+ $2.6888 $102.1744
58+ $2.6048 $151.0784
80+ $2.5208 $201.6640
103+ $2.4367 $250.9801
138+ $2.1847 $301.4886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess