The ADG507ATE is a high-performance CMOS analog multiplexer from Analog Devices Inc., designed to provide efficient data acquisition in complex systems. This precision analog component is part of a series that offers excellent signal handling capabilities, making it an ideal choice for a variety of applications, including data acquisition systems, test equipment, and communication systems.
Key Features
- Channel Configuration: The ADG507ATE features an 8-channel multiplexer configuration, allowing for multiple signal inputs to be routed to a single output. This facilitates the design of systems requiring multiple input channels without the need for additional hardware.
- Low On-Resistance: With its low on-resistance, the device ensures minimal signal attenuation and distortion, providing high-fidelity signal routing and switching.
- Single or Dual Supply Operation: The device is designed for flexible power supply options, supporting both single (+15V) and dual (±15V) supply voltages, which enhances its adaptability across different circuit designs.
- Break-Before-Make Switching: The ADG507ATE incorporates break-before-make switching action, which prevents momentary shorting of channels during transitions, thereby preserving signal integrity and preventing damage to sensitive components.
- Low Power Consumption: As a CMOS device, it boasts low power consumption, making it suitable for power-sensitive applications.
Applications
The ADG507ATE's versatility makes it well-suited for a wide range of applications, including:
- Automated Test Equipment (ATE)
- Data Acquisition Systems (DAS)
- Process Control Systems
- Battery-Powered Systems
- Communication Systems
Technical Specifications
The ADG507ATE boasts a robust set of technical specifications that ensure reliable performance in demanding environments:
- On-Resistance (Max): 80 ohms
- On-Resistance Match Between Channels: 5 ohms
- Operating Temperature Range: -55°C to +125°C
- Package: TSSOP (Thin Shrink Small Outline Package)
With its combination of performance, reliability, and versatility, the ADG507ATE from Analog Devices Inc. is a standout choice for designers and engineers seeking a high-quality analog multiplexer for their next project.