EN
  • EN
  • DE

ADG5208BRUZ-RL7

Part No ADG5208BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 160OHM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Number of Circuits 1
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Voltage - Supply, Single (V+) 9V ~ 40V
Voltage - Supply, Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Max) 170ns, 140ns
-3db Bandwidth 60MHz
Charge Injection 0.3pC
Channel Capacitance (CS(off), CD(off)) 2.8pF, 33pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG5208
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843117-ADG5208BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5208BRUZ-RL7 CAD Model

Description

Introducing the ADG5208BRUZ-RL7 High-Performance Analog Multiplexer from Analog Devices Inc.

Analog Devices Inc. presents the ADG5208BRUZ-RL7, a state-of-the-art high-performance analog multiplexer that delivers unparalleled precision and reliability for a wide range of applications. This robust component is designed to meet the stringent requirements of industrial, instrumentation, and communication systems, providing users with a flexible and efficient solution for signal routing.

Key Features

  • High Channel Count: The ADG5208BRUZ-RL7 offers 8 channels of multiplexing, making it an ideal choice for systems requiring multiple signal routing options without compromising on performance.
  • Low On Resistance: With an exceptionally low on resistance (Ron), this multiplexer ensures minimal signal attenuation, providing a clear and accurate transmission of analog signals.
  • Single Supply Operation: Engineered for convenience, it operates on a single 15 V to 30 V power supply or a dual ±15 V power supply, offering versatility in different circuit configurations.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADG5208BRUZ-RL7 consumes minimal power, making it suitable for battery-operated and power-sensitive applications.
  • Enhanced ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity and enhancing its longevity in harsh environments.

Applications

The ADG5208BRUZ-RL7 is adept at serving a multitude of applications, including:

  • Data Acquisition Systems
  • Instrumentation
  • Audio and Video Switching
  • Automatic Test Equipment
  • Relay Replacement

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG5208BRUZ-RL7 is no exception. Manufactured with the highest standards, this multiplexer is sure to deliver consistent performance. Its robust design is complemented by a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it easy to integrate into various designs without sacrificing space or functionality.

Whether you are developing sophisticated industrial systems or precision instrumentation, the ADG5208BRUZ-RL7 from Analog Devices Inc. offers the reliability and performance needed to enhance your signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0465 $56.3720
18+ $5.7818 $104.0724
27+ $5.6011 $151.2297
37+ $5.4204 $200.5548
48+ $5.2397 $251.5056
64+ $4.6977 $300.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess