EN
  • EN
  • DE

ADG5234BCPZ-RL7

Part No ADG5234BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW ANLG QUAD SPDT 20LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 3.5 Ohm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 200ns, 95ns
-3db Bandwidth 370MHz
Charge Injection 0.7pC
Channel Capacitance (CS(off), CD(off)) 4.5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 767864-ADG5234BCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5234
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG5234BCPZ-RL7 CAD Model

Description

Product Overview: ADG5234BCPZ-RL7

The ADG5234BCPZ-RL7 is a high-performance, quad SPDT (Single Pole Double Throw) switch from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to deliver exceptional signal integrity with minimal distortion and has been engineered for use in a wide range of applications, including data acquisition systems, communication systems, and industrial automation.

Key Features

  • Operational Range: The device operates from a single 9 V to 40 V supply or from dual ±4.5 V to ±20 V supplies.
  • Low On-Resistance: It features a low on-resistance (RON) of typically 4.5 Ω, which remains flat over the full analog signal range, ensuring excellent linearity and low signal distortion.
  • High Current Carrying Capability: The ADG5234BCPZ-RL7 can handle continuous current up to ±180 mA.
  • Enhanced ESD Protection: It is equipped with robust electrostatic discharge (ESD) protection, enhancing the reliability and longevity of the device.
  • Latch-Up Proof: The switch is designed to be latch-up proof, which provides additional security against high current surges.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Industrial Automation

Quality and Reliability

The ADG5234BCPZ-RL7 is manufactured by Analog Devices Inc. with a commitment to quality and reliability. It is available in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified over the extended industrial temperature range of -40°C to +125°C. This product is suitable for demanding environments where performance and durability are critical.

Ordering Information

The product is available in reel packaging, designated by the "RL7" suffix in the part number, making it ideal for high-volume production needs. For detailed specifications, application notes, and evaluation boards, customers are encouraged to visit the official Analog Devices website or contact their local sales office.

With its robust design and versatile features, the ADG5234BCPZ-RL7 from Analog Devices Inc. stands out as a superior choice for designers seeking a reliable and high-performing switching solution.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1063 $53.3819
30+ $3.3693 $101.0790
46+ $3.2640 $150.1440
64+ $3.1587 $202.1568
82+ $3.0534 $250.3788
110+ $2.7376 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess